EN
  • EN
  • DE

BCP56-16/DG/B2115

Part No BCP56-16/DG/B2115
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description SMALL SIGNAL BIPOLAR TRANSISTOR / Bipolar (BJT) Transistor
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr NXP
Series *
Package Bulk
Product Status Active
Standard Package 1,567 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 1048864-BCP56-16/DG/B2115
Ultra Librarian 3D Model Ultra Librarian BCP56-16/DG/B2115 CAD Model

Description

The NXP BCP56-16/DG/B2115 is a high-performance, medium power NPN bipolar junction transistor (BJT) designed for linear and switching applications. This device is part of NXP's extensive range of bipolar transistors, renowned for their reliability, efficiency, and performance. The BCP56-16/DG/B2115 is housed in a surface-mounted DPAK (TO-252) package, which is ideal for automated assembly processes and applications where space is at a premium.

Key Features

  • Voltage and Current: The transistor can handle a collector-emitter voltage (V<sub>CEO) up to 80V and a collector current (I<sub>C) of up to 1A, making it suitable for a variety of medium power applications.
  • High Gain Bandwidth Product: With a transition frequency (f<sub>T) of 100MHz, this component is capable of high-speed switching, making it an excellent choice for high-frequency signal amplification.
  • Thermal Performance: The BCP56-16/DG/B2115 is designed with a low thermal resistance, ensuring efficient heat dissipation and reliable operation even under high-power conditions.
  • Robustness: Its robust package and design make it capable of withstanding harsh conditions, contributing to its longevity and durability in demanding applications.

Applications

The versatility of the BCP56-16/DG/B2115 allows it to be used in a wide array of applications, including:

  • Linear voltage regulators
  • Power management circuits
  • Motor control drivers
  • Audio amplifiers
  • Signal amplification
  • Switching circuits

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The BCP56-16/DG/B2115 is manufactured with state-of-the-art processes, ensuring consistent performance and reliability. It also meets stringent industry standards for quality and is RoHS compliant, minimizing the environmental impact.

Conclusion

The BCP56-16/DG/B2115 from NXP is a superb choice for designers looking for a medium power, high-speed NPN transistor. Its compact form factor, combined with its high performance and reliability, make it an ideal component for a wide range of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess