EN
  • EN
  • DE

BCP56T

Part No BCP56T
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Trans GP BJT NPN 80V 1A 1800mW Automotive T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1641+
Reference case SOT-223
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 713735-BCP56T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name BCP56T
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BCP56T CAD Model

Description

Introducing the BCP56T from NXP Semiconductors

The BCP56T is a high-performance NPN bipolar junction transistor (BJT) from the reputable NXP Semiconductors portfolio. Designed to cater to a wide array of applications, this medium power transistor is an ideal choice for design engineers looking for a reliable and efficient solution for their amplification and switching needs.

Key Features

  • Voltage and Power Handling: The BCP56T can handle collector-emitter voltages up to 80V, and collector currents up to 1A, making it suitable for moderate voltage and power requirements.
  • High Current Gain Bandwidth Product: With a transition frequency of 100 MHz, this transistor is capable of working effectively at high frequencies, which is essential for applications such as signal amplification in RF systems.
  • Thermal Performance: Encased in a SOT-223 surface-mount package, the BCP56T is designed for optimal thermal performance, ensuring stability and reliability even under high power dissipation scenarios.
  • Low Saturation Voltage: The low collector-emitter saturation voltage ensures high efficiency, making the BCP56T an energy-saving choice for both linear and switching applications.

Applications

The BCP56T's versatility allows it to be used in a variety of applications, including but not limited to:

  • Driver stages in hi-fi amplifiers and television circuits
  • Linear amplification and switching functions
  • Power management in portable devices
  • Voltage regulation circuits
  • Signal processing

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BCP56T is no exception. It is manufactured in state-of-the-art facilities, ensuring that each transistor meets the highest standards of performance and reliability. Whether you are designing consumer electronics or industrial systems, the BCP56T provides the assurance of a product that will consistently perform to your expectations.

Conclusion

With its robust design, high-frequency performance, and energy efficiency, the BCP56T from NXP Semiconductors stands out as a superior choice for designers and engineers. Its ability to handle a reasonable amount of power while maintaining precision makes it an invaluable component in a wide range of electronic applications.

You May Also Be Interested in

Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1397 $51.2865
95+ $1.0662 $101.2890
150+ $1.0295 $154.4250
210+ $0.9559 $200.7390
275+ $0.9192 $252.7800
340+ $0.8824 $300.0160
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 134,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess