EN
  • EN
  • DE

BCP69-16/G

Part No BCP69-16/G
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description Trans GP BJT PNP 20V 2A 1350mW Automotive 4-Pin(3+Tab) SC-73
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer NXP
Win Source Part Number 233788-BCP69-16/G
Popularity Low
Supply and Demand Status Balance
Family Name BCP69-16/G
Introduction Date September 01, 1994
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BCP69-16/G CAD Model

Description

The BCP69-16/G, manufactured by NXP Semiconductors, is a high-performance PNP bipolar transistor designed for use in linear and switching applications. This device offers a robust solution for circuit designers looking for a reliable transistor with a balance of good switching speed and saturation performance.

Key Features

  • Low Saturation Voltage: The BCP69-16/G boasts a low collector-emitter saturation voltage, which ensures efficient operation with minimal power loss, making it suitable for high-efficiency designs.
  • High Current Capability: With a continuous collector current rating of up to -1 A, this transistor can handle significant power, suitable for a wide range of applications.
  • Medium Power Rating: The device has a power dissipation of 1.25 W, allowing it to be used in medium power applications without the need for excessive heat sinking.
  • High-Speed Switching: The BCP69-16/G is capable of high-speed switching, which is essential for applications that require rapid transitions between states.

Applications

The versatile nature of the BCP69-16/G makes it suitable for a wide array of applications, including but not limited to:

  • Power management circuits
  • Linear amplification stages
  • Switching regulators
  • Driver stages in audio amplifiers
  • Signal processing

Package and Quality

The BCP69-16/G is packaged in a SOT-223, which is a small and flat package. This package is designed for surface mount technology (SMT), allowing for efficient assembly in automated manufacturing processes. The SOT-223 package also provides good thermal performance, making it easier to manage heat dissipation.

NXP Semiconductors is known for its commitment to quality, and the BCP69-16/G is no exception. It is produced under stringent quality control standards, ensuring reliable performance and longevity in the field.

Conclusion

In summary, the BCP69-16/G PNP bipolar transistor from NXP is a versatile component that offers a blend of efficiency, power handling, and speed. Its suitability for a broad range of applications, coupled with the quality assurance of NXP, makes it an excellent choice for designers looking to optimize their electronic designs for performance and reliability.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess