EN
  • EN
  • DE

BCP869

Part No BCP869
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 233799-BCP869
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BCP869 CAD Model

Description

Introducing the NXP BCP869

The NXP BCP869 is a cutting-edge power management integrated circuit (PMIC) designed to support a wide range of applications, from automotive to industrial and consumer electronics. This versatile product offers an optimal solution for efficient energy management within complex electronic systems.

Key Features

  • High Efficiency: The BCP869 is engineered to maximize power efficiency, which is crucial for battery-operated devices and energy-sensitive applications.
  • Robust Power Handling: With its ability to handle high power levels, the BCP869 is suitable for demanding environments, ensuring reliable performance under various conditions.
  • Flexible Voltage Regulation: It provides a wide range of output voltage options, making it adaptable to different circuit requirements and ensuring compatibility with various peripherals and components.
  • Thermal Management: The device includes advanced thermal management features to maintain optimal operating temperatures, thereby enhancing the longevity and reliability of the end product.

Applications

The BCP869's versatility makes it an ideal choice for a multitude of applications, including:

  • Automotive systems such as infotainment, navigation, and ADAS (Advanced Driver-Assistance Systems)
  • Industrial automation equipment that requires stable and efficient power supply
  • Consumer electronics like smart home devices, where power efficiency is paramount

Technical Specifications

The BCP869 boasts impressive technical specifications that cater to the needs of modern electronic systems:

  • Input Voltage Range: Suitable for a variety of power sources
  • Output Voltage Accuracy: Ensures precise voltage delivery to critical components
  • Package: Designed in a compact form factor to fit into space-constrained applications

With its robust feature set and flexible application range, the NXP BCP869 is a powerful and reliable PMIC solution that delivers high performance while simplifying power management challenges. Its integration into your product can help to achieve a competitive edge in today's rapidly evolving electronic market.

You May Also Be Interested in

Toko America Inc.
Inductor Power Shielded Wirewound 10uH 20% 100KHz 2.9A 0.051Ohm DCR T/R
Need more? Email Us
Pulse
ADSL FREQUENCY FILTER INDUCTORS / Inductor Filter Wirewound 205uH 7% 6Ohm DCR T/R
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9794
Micron Technology Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Lowest to $13.7595
EPCOS (TDK)
Low-Loss Filter
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 110.59MHz
Need more? Email Us
STMicroelectronics
Lowest to $2.9707
EPCOS (TDK)
SAW Filter Band Pass 43.75MHz 16dB 2KOhm//3pF SMD 18 Pin DIP18D
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess