EN
  • EN
  • DE

BCX51/TR

Part No BCX51/TR
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description Trans GP BJT PNP 45V 1A 4-Pin(3+Tab) SOT-89 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer NXP
Win Source Part Number 234034-BCX51/TR
Popularity Low
Supply and Demand Status Limited
Application Field Used in Industrial, Power Management, Automotive
Family Name BCX51
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian BCX51/TR CAD Model

Description

Introducing the NXP BCX51/TR: A Versatile PNP Transistor

The NXP BCX51/TR is a high-performance, surface-mount PNP transistor that offers a blend of efficiency and reliability for a wide range of electronic applications. This device is designed to cater to the needs of modern electronic circuits, providing a compact solution without compromising on power and functionality.

Key Features

  • High Current Capability: The BCX51/TR can handle continuous collector currents up to 1 A, making it suitable for moderate power switching and amplification applications.
  • Low Voltage Operation: With a collector-emitter voltage (VCEO) of -45 V, it operates efficiently in low voltage circuits, which is ideal for battery-operated devices.
  • Surface-Mount Package: Enclosed in a SOT-89 package, the BCX51/TR is designed for automated assembly processes, ensuring a reliable solder connection and a compact footprint on the PCB.
  • Thermal Performance: The transistor is characterized by its excellent thermal performance, ensuring stability and longevity even under conditions of high power dissipation.
  • High Gain Bandwidth Product: With a transition frequency of 100 MHz, this transistor is capable of amplifying signals with minimal distortion, making it suitable for high-frequency applications.

Applications

The versatility of the NXP BCX51/TR allows it to be used in a diverse array of electronic circuits. Some of the typical applications include:

  • Power management in portable devices
  • Signal amplification in audio systems
  • Switching regulators and converters
  • Driver stages in amplifiers
  • Load switches

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BCX51/TR is no exception. Each transistor is manufactured under stringent quality control standards, ensuring that each component delivers consistent performance. The device also features protection against excessive current and thermal overload, safeguarding your circuit designs against potential damage.

In summary, the NXP BCX51/TR PNP transistor is a robust, versatile component that offers designers a reliable solution for a multitude of electronic applications. Its combination of power handling, low voltage operation, and high-frequency performance, all in a small SOT-89 package, makes it an excellent choice for space-conscious, high-performance designs.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess