EN
  • EN
  • DE

16CTQ080SPBF

Part No 16CTQ080SPBF
Manufacturer Vishay
Catalog Diodes, Rectifiers - Arrays
Description Schottky Rectifier, 2 x 8 A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814863-16CTQ080SPBF
Ultra Librarian 3D Model Ultra Librarian 16CTQ080SPBF CAD Model

Description

The 16CTQ080SPBF is a dual common cathode Schottky Rectifier manufactured by Vishay. This device is designed for high-efficiency rectification and is particularly well-suited for applications requiring low forward voltage drop and minimal switching losses. Vishay is a leading global manufacturer of discrete semiconductors and passive components, known for their quality and reliability.

Applications:

  • Switching power supplies
  • Freewheeling diodes in converters
  • Polarity protection applications
  • High-frequency inverters
  • DC-DC converters

Features:

  • Low forward voltage drop
  • High surge current capability
  • High-frequency operation
  • Guard ring for overvoltage protection
  • RoHS compliant, adhering to environmental standards

Benefits:

  • Increased efficiency in power conversion circuits
  • Reduced power dissipation, leading to cooler operation
  • Improved system reliability due to robust design
  • Simplified thermal management
  • Enhanced performance in high-frequency applications

Additional Details:

The 16CTQ080SPBF features a repetitive peak reverse voltage (VRRM) of 80V and a forward current (IF) of 16A (8A per diode). Its low forward voltage drop (VF) minimizes power loss, contributing to higher overall efficiency. The high surge current capability ensures the device can withstand transient current spikes, improving its reliability in demanding applications. The Schottky barrier technology enables high-speed switching, making it suitable for high-frequency circuits.

This rectifier is commonly available in a TO-220AB package, which provides good thermal performance and ease of mounting. It is designed to operate over a wide temperature range, typically from -55°C to +175°C. When selecting the 16CTQ080SPBF, designers should consider the specific requirements of their application, including voltage, current, frequency, and thermal management. Proper heatsinking may be required to maintain the device within its operating temperature limits, especially at higher current levels. Vishay provides detailed datasheets and application notes to assist designers in optimizing the performance of the 16CTQ080SPBF in various circuits.

The device is ideal for improving the efficiency and reliability of power supplies and converters. By minimizing power losses and providing robust protection, the 16CTQ080SPBF contributes to the overall performance and longevity of electronic systems.

You May Also Be Interested in

Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess