EN
  • EN
  • DE

BCX53-10

Part No BCX53-10
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description PNP medium power transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1152471-BCX53-10
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BCX53-10 CAD Model

Description

The NXP BCX53-10 is a high-performance, low-power PNP bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This versatile component is housed in a compact SOT-89 plastic package, which is well-suited for automated surface-mount assembly processes and applications where space is at a premium.

Key Features

  • PNP Transistor: The BCX53-10 is a PNP transistor, which means it is optimized for use in positive-ground circuits and can be used for amplification and switching applications.
  • High Current Capability: With a continuous collector current rating of 1 A, the BCX53-10 is capable of driving moderate loads directly.
  • Low Saturation Voltage: The device exhibits low collector-emitter saturation voltage, ensuring high efficiency and reduced power losses in switching applications.
  • High Power Dissipation: The transistor can dissipate up to 1.25 W of power, making it suitable for higher power applications.
  • High Performance: With a transition frequency of 100 MHz, the BCX53-10 is ideal for high-speed amplification and can be used in RF applications.

Applications

The BCX53-10 is a versatile component that can be used in a variety of applications. Its high current capability and low saturation voltage make it an excellent choice for:

  • Power management circuits
  • Linear amplification stages
  • Switching regulators
  • Driver stages in audio amplifiers
  • Signal processing
  • Other general-purpose switching applications

Quality and Reliability

NXP Semiconductors is known for their commitment to quality and reliability, and the BCX53-10 is no exception. It is designed to meet the stringent requirements of the most demanding electronic systems, ensuring consistent performance and longevity.

Conclusion

Whether you're designing a power management system, an audio amplifier, or any other application that requires a robust and reliable PNP transistor, the NXP BCX53-10 is an excellent choice. Its combination of high current capability, low saturation voltage, and high-frequency performance make it a go-to component for engineers and designers around the world.

You May Also Be Interested in

NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
Atmel
2-Wire Serial EEPROM
Need more? Email Us
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
27+ $1.9008 $51.3216
57+ $1.7805 $101.4885
88+ $1.7204 $151.3952
125+ $1.6000 $200.0000
163+ $1.5399 $251.0037
203+ $1.4797 $300.3791
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 27 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess