The NXP BCX56/R is a robust bipolar NPN transistor designed for general-purpose switching and amplification applications. This versatile component is a crucial part of any electronic enthusiast's toolkit, providing reliable performance in a variety of circuits. The BCX56/R is characterized by its medium power capacity and high current gain, making it suitable for a wide range of applications.
Key Features:
- Collector-Emitter Voltage (Vceo): Capable of withstanding up to 80V, making it suitable for higher voltage applications.
- Collector Current (Ic): The device can handle continuous collector currents up to 1A, allowing for substantial power handling capability.
- High Current Gain (hFE): The transistor has a high DC current gain, typically in the range of 100 to 630, which ensures efficient current amplification.
- Power Dissipation: With a power dissipation of 1.2W, the BCX56/R can manage moderate levels of power without overheating.
- Package: Available in a SOT-89 package that is not only compact but also offers good thermal performance.
- Compliance: The product is compliant with the RoHS directive, making it environmentally friendly and suitable for use in various international markets.
Applications:
The NXP BCX56/R is incredibly versatile and can be used in a multitude of applications, including but not limited to:
- Power management circuits
- Linear amplifiers
- Switching applications
- Driver stages in hi-fi amplifiers and television circuits
- Regulation circuits
- Signal processing
Quality and Reliability:
NXP is renowned for its commitment to quality and reliability, and the BCX56/R is no exception. Each transistor is manufactured with the highest standards, ensuring that it performs to its specifications across a wide range of temperatures and operating conditions. Whether you are working on a DIY project or developing a commercial product, the NXP BCX56/R offers the performance and reliability you need.