Product Overview: NXP BCY87
The NXP BCY87 is a high-performance, small-signal bipolar junction transistor (BJT) designed for a wide variety of applications. This versatile NPN transistor is renowned for its reliability and efficiency, making it a popular choice among electronic engineers and hobbyists alike. With its compact design, the BCY87 is particularly well-suited for miniaturized circuits where space is at a premium.
Key Features
- Voltage Ratings: The BCY87 is capable of withstanding collector-emitter voltages up to 45V, making it suitable for moderate voltage applications.
- Current Handling: It can handle continuous collector currents up to 100mA, which allows it to drive a variety of small loads efficiently.
- Power Dissipation: With a total power dissipation of 300mW, the BCY87 can sustain moderate power levels, ensuring stable performance in most low-power circuits.
- High Gain: The transistor offers high current gain (hFE), typically in the range of 200 to 450, providing excellent amplification capabilities for analog signals.
- Low Noise: It features low noise figures, which is essential for applications in audio amplification and sensitive signal processing.
- Fast Switching Speeds: The BCY87 provides fast switching speeds, which is beneficial for digital and switching applications.
Applications
The BCY87 is commonly used in a variety of circuits, including but not limited to:
- Audio amplifiers and pre-amplifiers
- Signal processing
- Switching and digital logic circuits
- Driver stages in hi-fi equipment
- Voltage regulation circuits
Quality and Reliability
NXP Semiconductors is known for its commitment to quality, and the BCY87 is no exception. It is manufactured to meet stringent standards, ensuring high reliability and performance consistency. Whether used in commercial products or DIY projects, the BCY87 from NXP is an excellent choice for those in need of a dependable and efficient transistor.