EN
  • EN
  • DE

BDV67D

Part No BDV67D
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1049071-BDV67D
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BDV67D CAD Model

Description

Product Overview: NXP BDV67D

The NXP BDV67D represents a high-performance solution for power amplification needs in a variety of applications. This robust power transistor is designed to deliver exceptional efficiency and reliability, making it an ideal choice for designers looking to create sophisticated electronic systems.

Key Features:

  • High Current Capability: The BDV67D is capable of handling significant current loads, making it suitable for high-power applications.
  • High Voltage Operation: With the ability to operate at high voltages, this transistor is versatile and can be used in a range of circuits without compromising performance.
  • Low Saturation Voltage: The low saturation voltage of the BDV67D ensures that power loss is minimized during operation, leading to more efficient circuit designs.
  • Robust Construction: Encased in a durable package, the BDV67D is built to withstand challenging conditions, ensuring a long operational lifespan.
  • Complementary PNP Type: The BDV67D is complemented by a PNP type transistor, allowing for the creation of push-pull configurations in amplifiers and other circuits.

Applications:

The versatility of the NXP BDV67D makes it suitable for a wide array of applications, including:

  • Audio power amplifiers
  • Switching power supplies
  • DC-DC converters
  • Motor control circuits
  • Linear regulators

Technical Specifications:

Parameter Value
Collector-Emitter Voltage (VCEO) 100V
Collector Current (IC) 16A
Power Dissipation (PD) 90W
Operating Junction Temperature (Tj) -55°C to +150°C

For developers and manufacturers seeking a reliable power transistor, the NXP BDV67D stands out as a top-tier component. Its ability to deliver high performance while maintaining efficiency and durability makes it a go-to choice for a multitude of electronic applications.

You May Also Be Interested in

ADI Electronics
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Intel
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Generic
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess