EN
  • EN
  • DE

BF1102,115

Part No BF1102,115
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 7V 800MHZ 6TSSOP / RF Mosfet N-Channel Dual Gate 5 V 15 mA 800MHz 6-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Transistor Type N-Channel Dual Gate
Frequency 800MHz
Voltage - Test 5 V
Current Rating (Amps) 40mA
Noise Figure 2dB
Current - Test 15 mA
Voltage - Rated 7 V
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package 6-TSSOP
Base Product Number BF110
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Names 568-6143-6,954-BF1102115,2156-BF1102115-NXTR,934055521115,568-6143-1,568-6143-2,BF1102,115-ND,BF1102115,NXPNXPBF1102,115
Standard Package 3,000
Win Source Part Number 969738-BF1102,115
Ultra Librarian 3D Model Ultra Librarian BF1102,115 CAD Model

Description

The NXP BF1102,115 is a high-performance, dual-gate Metal-Oxide-Semiconductor Field-Effect Transistor (MOSFET) designed for use in a variety of RF applications. This versatile component is well-suited for VHF and UHF applications, including but not limited to, mixers, oscillators, and amplifiers in the RF section of television receivers, FM tuners, and professional communications equipment.

Key Features:

  • Low Noise Figure: The BF1102,115 boasts a low noise figure, making it ideal for applications where signal integrity is crucial.
  • High Gain: With its high forward transfer admittance, the device ensures a significant amplification of the input signal, which is essential for weak signal amplification.
  • Dual-Gate Design: The dual-gate functionality allows for better control and stability of the operating point, which is particularly useful in RF mixer and oscillator applications.
  • Low Feedback Capacitance: The MOSFET's low feedback capacitance minimizes undesired feedback, which can lead to oscillations or affect the gain of the circuit.
  • Enhanced VHF/UHF Performance: The BF1102,115 is optimized for high-frequency operation, ensuring reliable performance in the VHF and UHF bands.

Applications:

  • RF amplifiers
  • VHF/UHF mixers
  • Oscillators
  • TV tuners
  • Professional communication equipment

The BF1102,115 is housed in a compact SOT143B package, which allows for efficient use of PCB space without compromising on performance. Its robust design ensures reliability and long-term performance, making it a preferred choice for designers and engineers seeking to create high-quality RF circuits.

Whether you're developing a consumer-grade FM tuner or a professional-grade communication system, the NXP BF1102,115 dual-gate MOSFET is an excellent choice for achieving high performance in your RF applications.

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1467 $50.6115
835+ $0.1204 $100.5340
1,290+ $0.1166 $150.4140
1,775+ $0.1128 $200.2200
2,295+ $0.1091 $250.3845
3,070+ $0.0978 $300.2460
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess