The NXP BF1212WR is a cutting-edge RF MOSFET transistor that is designed to deliver high performance and reliability for a wide range of applications. This product is part of NXP's high-quality RF transistor portfolio and is specifically engineered to meet the demanding requirements of today's RF amplification tasks.
Key Features
- High Frequency Operation: The BF1212WR operates at a high frequency range, making it an ideal choice for VHF and UHF applications.
- Low Noise Figure: With its low noise figure, this transistor provides excellent signal amplification with minimal distortion, ensuring clear and reliable communication.
- Dual Gate MOSFET: The dual-gate design allows for better control and stability of the amplification process, resulting in improved performance.
- Enhanced Gain: The BF1212WR boasts a high gain, which is essential for applications requiring signal amplification over long distances or in challenging environments.
- Small Package: Housed in a small SOT343R package, the BF1212WR is suitable for space-constrained applications while providing robust performance.
Applications
The NXP BF1212WR is versatile and can be used in various applications, including:
- RF front-end applications in telecommunication
- Low-noise amplifiers for receivers
- High-frequency oscillators
- Automotive applications such as car radios and GPS systems
- Wireless communication systems
Technical Specifications
The BF1212WR comes with a set of technical specifications that enable it to deliver its outstanding performance:
- Frequency Range: VHF/UHF
- Drain-source voltage (Vds): 8 V
- Continuous drain current (Id): 30 mA
- Power gain (Gps): 21 dB at 1 GHz
- Gate-source voltage (Vgs): ±8 V
- Noise Figure (NF): 1.1 dB at 1 GHz
Quality and Reliability
NXP is known for its commitment to quality, and the BF1212WR is no exception. It is manufactured under strict quality control processes, ensuring that each unit meets the highest standards of performance and reliability for industrial and consumer applications.