EN
  • EN
  • DE

BF1215,115

Part No BF1215,115
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 6V 400MHZ 6TSSOP / Trans RF MOSFET N-CH 6V 0.03A 6-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Transistor Type N-Channel Dual Gate
Frequency 400MHz
Gain 30dB
Voltage - Test 5V
Current Rating 30mA
Noise Figure 1.5dB
Current - Test 19mA
Voltage Rating DC 6V
Package 6-TSSOP, SC-88, SOT-363
Manufacturer Package 6-TSSOP
Win Source Part Number 769964-BF1215,115
Popularity Medium
Supply and Demand Status Limited
Family Name BF1215
Introduction Date March 03, 2008
ECCN EAR99
Country of Origin China, Hong Kong, Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BF1215,115 CAD Model

Description

The NXP BF1215,115 is a state-of-the-art silicon N-channel dual-gate MOSFET designed to deliver high performance in a compact package. This advanced semiconductor device is tailored for high-frequency applications, including RF amplification and mixing in the VHF and UHF bands. Its superior design ensures minimal noise figures and optimal gain, making it an excellent choice for demanding applications in the communications industry.

Key Features

  • High Dynamic Range: The BF1215,115 offers a wide dynamic range, making it suitable for various signal levels without compromising on performance.
  • Low Noise Figure: With a low noise figure, this MOSFET ensures clear signal amplification, which is crucial for high-quality audio and data transmission.
  • High Gain: It provides high gain levels, which is beneficial for weak signal amplification, ensuring reliable communication even in challenging conditions.
  • Dual-Gate Design: The dual-gate structure allows for excellent linearity and control, giving designers the flexibility to optimize performance for specific applications.
  • Surface-Mount Package: The device comes in a small surface-mount package, which is ideal for space-constrained applications and allows for efficient use of PCB real estate.

Applications

The NXP BF1215,115 MOSFET is versatile and can be used in a variety of applications, including:

  • RF amplifiers in telecommunication systems
  • VHF and UHF mixers
  • Oscillators
  • TV tuners
  • Cable modems
  • General-purpose RF applications

Technical Specifications

Some of the technical specifications of the BF1215,115 include:

  • Frequency Range: VHF to UHF
  • Gain: High
  • Noise Figure: Low
  • Package: SOT-143B

In conclusion, the NXP BF1215,115 is a robust and versatile dual-gate MOSFET that offers exceptional performance for RF applications. Its low noise figure, high gain, and compact form factor make it a preferred choice for engineers looking to design efficient and reliable communication systems.

You May Also Be Interested in

Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess