EN
  • EN
  • DE

BF620

Part No BF620
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description NPN high-voltage transistors / Trans GP BJT NPN 300V 0.05A 1100mW Automotive 4-Pin(3+Tab) SOT-89 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer NXP
Win Source Part Number 234870-BF620
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name BF620
Introduction Date September 01, 1994
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BF620 CAD Model

Description

Introducing the NXP BF620: A Versatile Bipolar Transistor

The NXP BF620 is a cutting-edge bipolar junction transistor (BJT) designed for high-performance applications across various industries. This robust semiconductor device is engineered to offer a blend of speed, efficiency, and reliability, making it an ideal choice for designers looking to enhance their electronic circuits.

Key Features of the BF620

  • High Voltage Capability: The BF620 is designed to handle high voltage operations, making it suitable for power regulation and amplification tasks in demanding environments.
  • Low Noise: Engineered for precision, this transistor operates with minimal noise, ensuring clean and stable signals in sensitive electronic applications.
  • Fast Switching: With its rapid switching capabilities, the BF620 is perfect for high-frequency operations, providing quick response times in circuits that require speed.
  • Thermal Performance: The device is encapsulated in a package that offers excellent thermal conductivity, allowing it to maintain performance even under high-temperature conditions.

Applications

The versatility of the NXP BF620 allows it to be used in a wide range of applications, including:

  • Audio amplifiers and pre-amplifiers
  • Signal processing
  • Switching power supplies
  • High-frequency oscillator circuits

Product Specifications

Key specifications for the NXP BF620 include:

  • Voltage: High voltage operation capabilities
  • Current: Optimal current handling for a variety of applications
  • Package: Robust packaging designed for excellent thermal management
  • Compliance: Meets industry standards for safety and performance

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BF620 is no exception. Manufactured with precision and subjected to rigorous testing, the BF620 meets high standards of reliability and performance. Whether for consumer electronics, industrial systems, or specialized applications, the NXP BF620 is the right choice for professionals seeking top-tier components.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A TP
Lowest to $0.4366
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 45V 1A SOT-223
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0478 $52.3900
120+ $0.8598 $103.1760
185+ $0.8329 $154.0865
250+ $0.8060 $201.5000
325+ $0.7792 $253.2400
430+ $0.6986 $300.3980
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess