Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 45A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 250μA
Max Gate Charge 61nC @ 10V
Max Input Capacitance 4369pF @ 50V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 30W (Tc)
Maximum Rds On at Id,Vgs 8 mOhm @ 22.5A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Win Source Part Number 1102937-STF100N10F7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STF100N10F7 CAD Model

Description

The STF100N10F7 is a high-performance, N-channel Power MOSFET brought to you by STMicroelectronics, a global semiconductor leader known for its cutting-edge technology. This product is part of the STripFET F7 series, which is renowned for its low on-resistance and low gate charge, making it a highly efficient solution for a wide range of applications.

Key Features

  • Low Threshold Voltage: The device features a low threshold voltage that ensures low voltage operations, making it suitable for low voltage applications.
  • High Current Capability: With a continuous drain current of 100A, the STF100N10F7 is capable of handling high current loads, ensuring reliability in demanding situations.
  • Low On-Resistance: The MOSFET boasts an extremely low on-resistance (R<sub>DS(on)) of just 9.7 mΩ max, which translates to reduced conduction losses and improved overall efficiency.
  • 100% Avalanche Tested: Ensuring robustness and reliability, each device is subjected to an avalanche test, guaranteeing its performance under stressful conditions.

Applications

The STF100N10F7 is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High-efficiency DC-DC converters
  • Motor control applications
  • Power management solutions
  • Automotive applications

Environmental and Quality Certifications

STMicroelectronics is committed to environmental sustainability and quality. The STF100N10F7 complies with various environmental standards, including:

  • RoHS compliant
  • Halogen-free component

Technical Specifications

Parameter Value Drain-source Voltage (V<sub>DS) 100V Continuous Drain Current (I<sub>D) 100A On-Resistance Max (R<sub>DS(on)) 9.7mΩ Power Dissipation (P<sub>D) 300W Operating Temperature Range -55°C to 175°C

For engineers and designers looking for a reliable and efficient power management solution, the STF100N10F7 offers an excellent balance of performance and robustness. Its advanced features make it an ideal choice for energy-sensitive and space-constrained applications.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor Logic level FET
Need more? Email Us
ECAD model for PHP55N03LT
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $1.7004
ECAD model for BUK9616-75B
International Rectifier
AUTOMOTIVE MOSFET
Need more? Email Us
ECAD model for IRF3808L
Renesas Electronics America
MOS FIELD EFFECT TRANSISTOR
Lowest to $4.7268
ECAD model for NP180N055TUK
International Rectifier
Power MOSFET(Vdss=400V, Rds(on)=0.55ohm, Id=10A)
Need more? Email Us
ECAD model for IRC740
Vishay
N-Channel 40-V (D-S) 175C MOSFET
Need more? Email Us
ECAD model for SUP85N04-03
Toshiba Semiconductor and Storage
MOSFETs Silicon N-Channel MOS
Lowest to $0.0741
ECAD model for SSM3K56CT
Infineon Technologies
Thermally-Enhanced High Power RF LDMOS FET 120 W, 28 V, 1800 – 2200 MHz
Need more? Email Us
ECAD model for PXAC201202FCV2R250
NXP / Nexperia
N-channel TrenchMOS logic level FET
Need more? Email Us
ECAD model for PHP79NQ08LT

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1647 $64.9410
65+ $1.7762 $115.4530
100+ $1.7208 $172.0800
135+ $1.6652 $224.8020
175+ $1.6097 $281.6975
235+ $1.4432 $339.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,900 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention