NXP BF861C JFET
The NXP BF861C is a high-performance Junction Field Effect Transistor (JFET) designed for demanding applications that require low noise and low input capacitance. This makes it an excellent choice for high-frequency and VHF applications, including amplifiers, oscillators, and mixers. The BF861C is part of NXP's BF861 series, which is renowned for its reliability and consistency across various electronic applications.
Key Features
- Low Noise Figure: The BF861C boasts a low noise figure, making it ideal for sensitive RF and audio applications where signal integrity is crucial.
- High Gain: With its high transconductance, the BF861C provides high gain at VHF frequencies, ensuring strong signal amplification.
- Low Leakage Current: The device exhibits very low leakage current, which enhances the overall stability and performance of the circuit.
- Low Input Capacitance: It features a low input capacitance, which minimizes the loading effect on circuits and allows for high input impedance designs.
- High-Speed Switching: The BF861C is capable of high-speed switching, making it suitable for high-frequency and pulse applications.
Applications
The NXP BF861C JFET is widely used in a variety of applications, including:
- RF amplifiers and receivers
- Audio frequency amplifiers
- Oscillators
- Mixers
- High-speed pulse circuits
- Analog switches
Technical Specifications
Parameter
Value
Drain-Source Voltage (Vds)
25 V
Gate-Source Voltage (Vgs)
-25 V
Drain Current (Id)
25 mA
Power Dissipation (Pd)
300 mW
Operating Temperature Range
-55°C to +150°C
Whether you're designing high-fidelity audio equipment or looking for a reliable component for your RF communication project, the NXP BF861C offers the performance and quality that professionals expect from a leading semiconductor manufacturer.