EN
  • EN
  • DE

BF904WR,115

Part No BF904WR,115
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 7V 30MA SOT343
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity N-Channel Dual Gate
Frequency 200MHz
Voltage - Test 5V
Current Rating 30mA
Noise Figure 1dB
Current - Test 10mA
Voltage Rating 7V
Case / Package CMPAK-4
Win Source Part Number 099030-BF904WR,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BF904WR,115 CAD Model

Description

Product Overview: NXP BF904WR,115

The NXP BF904WR,115 is a high-performance MOSFET transistor designed for VHF and UHF applications, encapsulated in a compact SOT-323 package. This device is specifically engineered to deliver outstanding performance in RF amplification and switching applications, making it a preferred choice for designers in the telecommunications and broadcasting industries.

Key Features:

  • Device Type: N-channel dual-gate MOSFET
  • Package: SOT-323, a small surface-mounted package that is ideal for space-constrained applications
  • Frequency Range: Designed for high-frequency operations, particularly in the VHF and UHF bands
  • Gate Threshold Voltage: Low threshold voltage ensures easy drive and enhances overall efficiency
  • Drain-Source Voltage (Vds): Supports a maximum drain-source voltage, providing robustness and reliability in operation
  • Drain Current (Id): Capable of handling a substantial continuous drain current for its size, facilitating higher power applications
  • Power Dissipation: Optimal power dissipation characteristics for its class, ensuring thermal stability during operation

Applications:

The NXP BF904WR,115 transistor is versatile and can be used in a variety of applications, including:

  • RF amplifiers in mobile and fixed telecommunication systems
  • UHF and VHF oscillators
  • Mixers and modulators in broadcasting equipment
  • High-frequency switching circuits
  • Low-noise amplifiers for receivers and transceivers

Quality and Reliability:

NXP Semiconductors is known for its commitment to quality, and the BF904WR,115 is no exception. This product is manufactured with precision and undergoes rigorous testing to ensure it meets the highest standards of performance and reliability. With its robust design and exceptional electrical characteristics, the BF904WR,115 is an excellent choice for any RF application requiring efficiency, durability, and compactness.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess