The BF909AR,215 is a high-performance, N-Channel Dual-Gate MOSFET manufactured by NXP Semiconductors, a leader in the electronics industry. This MOSFET is designed to deliver precise and reliable performance for a variety of RF applications, including high-frequency amplification and mixing. With its compact SOT143B package, the BF909AR,215 is optimized for space-constrained applications where size and weight are critical considerations.
Key Features
- High Gain: The BF909AR,215 boasts a high forward transconductance, which allows for significant amplification of signals, making it ideal for RF amplification duties.
- Low Noise Figure: With its low noise figure, this MOSFET ensures that signal integrity is maintained, providing a clear and undistorted output that is essential for high-quality communication systems.
- Dual-Gate Configuration: The dual-gate structure allows for better control and stability of the device, contributing to its excellent performance in RF applications.
- High Input Impedance: This feature makes it suitable for high-impedance circuits, ensuring compatibility with a wide range of RF components and systems.
- Enhanced Durability: The BF909AR,215 is built to withstand challenging conditions, ensuring long-term reliability and performance.
Applications
The BF909AR,215 is versatile and can be used in various applications, including:
- VHF and UHF television tuners
- FM radio tuners
- Satellite receivers
- RF amplifiers in communication equipment
- Mixers and oscillators in RF circuits
Technical Specifications
Parameter
Value
Package
SOT143B
Channel Type
N-Channel
Drain-Source Voltage (Vds)
12 V
Continuous Drain Current (Id)
30 mA
Power Dissipation (Pd)
300 mW
Operating Temperature Range
-55°C to +150°C
With its robust design and exceptional performance characteristics, the BF909AR,215 from NXP Semiconductors is a top choice for professionals seeking a reliable MOSFET for their RF applications.