EN
  • EN
  • DE

BF909AR

Part No BF909AR
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description RF Manual 16th edition
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1153143-BF909AR
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BF909AR CAD Model

Description

The BF909AR, crafted by the renowned semiconductor manufacturer NXP, is a high-performance silicon MOSFET transistor that operates in the VHF band. This discrete device is designed to meet the demands of a wide range of applications, especially those requiring low noise figures and high gain at VHF frequencies.

Key Features

  • Low Noise Figure: The BF909AR boasts an exceptionally low noise figure, making it ideal for high-fidelity and sensitive radio frequency applications.
  • High Gain: With its high gain performance, this transistor can amplify weak signals without significant loss of quality, ensuring clear and reliable communication.
  • Dual Gate MOSFET: The dual-gate design provides improved control and flexibility in tuning and signal processing, which is critical in RF applications.
  • Surface-Mount Package: The BF909AR comes in a compact SOT143B surface-mount package, allowing for efficient use of PCB space and easier integration into modern electronic designs.

Applications

The versatility of the BF909AR makes it suitable for a plethora of applications within the RF domain. Notably, it is used in:

  • VHF Tuners and Oscillators
  • RF Amplifiers
  • Mixers and Modulators
  • High-Frequency Signal Processing Circuits
  • Telecommunication Devices

Technical Specifications

Parameter Value
Frequency Range VHF Band
Package Type SOT143B
Noise Figure Low
Gain High

The BF909AR from NXP is a testament to the company's commitment to providing advanced solutions for the RF industry. Its combination of low noise figure, high gain, and a dual-gate configuration makes it a top choice for designers looking to create high-performance VHF applications.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
ELM-TECH
Complementary MOSFET
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess