EN
  • EN
  • DE

BF909AWR,115

Part No BF909AWR,115
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 7V 40MA SOT143R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Technology MOSFET
Configuration N-Channel Dual Gate
Frequency 800MHz
Voltage - Test 5 V
Current Rating (Amps) 40mA
Noise Figure 2dB
Current - Test 15 mA
Voltage - Rated 7 V
Mounting Type Surface Mount
Package / Case SC-82A, SOT-343
Supplier Device Package CMPAK-4
Base Product Number BF909
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 913304-BF909AWR,115
Ultra Librarian 3D Model Ultra Librarian BF909AWR,115 CAD Model

Description

The NXP BF909AWR,115 is a high-performance silicon N-channel dual-gate MOSFET designed to deliver superior RF amplification and mixing in a wide range of applications. This device is a testament to NXP's commitment to providing innovative semiconductor solutions that meet the rigorous demands of modern electronic systems.

Key Features

  • High Gain: With its dual-gate structure, the BF909AWR,115 offers high forward transconductance, providing excellent gain characteristics that are essential for RF amplification.
  • Low Noise Figure: The device boasts a low noise figure, making it ideal for use in applications where signal clarity and integrity are paramount, such as in high-fidelity audio equipment and sensitive communication receivers.
  • Enhanced VHF/UHF Performance: Optimized for VHF and UHF frequencies, this MOSFET is well-suited for a variety of RF applications, including television tuners, FM radio, and amateur radio equipment.
  • Surface-Mount Package: Enclosed in a compact SOT143B surface-mount package, the BF909AWR,115 is designed for space-saving PCB layouts and is compatible with automated assembly processes, reducing manufacturing time and costs.

Applications

The NXP BF909AWR,115 is versatile and can be used in various applications, including:

  • RF amplifiers in broadcast receivers
  • Mixers in communication equipment
  • Oscillators for signal generation
  • High-frequency signal processing circuits

Reliability and Quality

NXP Semiconductors is renowned for its commitment to quality and reliability. The BF909AWR,115 is manufactured under strict quality control standards, ensuring that each component meets the highest levels of performance and durability. With its robust construction and proven design, this MOSFET is built to withstand the challenges of continuous operation in demanding environments.

Conclusion

Whether for professional or hobbyist applications, the NXP BF909AWR,115 is an excellent choice for those in need of a reliable and high-performance RF MOSFET. Its combination of low noise, high gain, and VHF/UHF capability makes it a versatile component for any RF circuit designer's toolkit.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5884 $59.5332
55+ $2.1240 $116.8200
85+ $2.0582 $174.9470
117+ $1.9912 $232.9704
150+ $1.9254 $288.8100
201+ $1.7256 $346.8456
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,850 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess