The NXP BF991,215 is a high-performance, Silicon N-channel dual-gate MOS-FET that is designed to meet the demanding requirements of RF amplification and mixing applications. This product is a testament to NXP's commitment to providing innovative solutions for advanced electronic systems.
Key Features
- High Gain: The BF991,215 offers a high forward transconductance, which ensures a high gain at RF frequencies, making it ideal for VHF and UHF applications.
- Low Noise Figure: With its low noise figure, this MOS-FET can be used in noise-critical applications, ensuring clear signal amplification without significant degradation.
- Dual-Gate Design: The dual-gate configuration allows for excellent linearity and gain control, which is crucial for modulating and demodulating RF signals.
- High Input Impedance: The high input impedance minimizes loading on the previous stage, which can be beneficial in preserving signal integrity.
- Enhanced Durability: Built with NXP's robust manufacturing standards, the BF991,215 is designed for long-term reliability and stability in a variety of working conditions.
Applications
The NXP BF991,215 is versatile and can be used in a range of applications, including:
- RF amplifiers in television tuners
- Mixers in satellite receivers
- Oscillators for electronic tuning systems
- IF amplifiers in FM/AM radios
- Various VHF and UHF communication equipment
Technical Specifications
Parameter
Value
Drain-Source Voltage (Vds)
20V
Gate-Source Voltage (Vgs)
±20V
Drain Current (Id)
30mA
Forward Transconductance (gfs)
11mS
Power Dissipation (Pd)
300mW
In conclusion, the NXP BF991,215 is a highly efficient, reliable, and versatile component that offers exceptional performance for RF signal processing. Its superior design and technical specifications make it a preferred choice for professionals in the electronics industry.