EN
  • EN
  • DE

BF992,215

Part No BF992,215
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET NCH DUAL GATE 20V SOT143B
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Active
Transistor Polarity N-Channel Dual Gate
Frequency 200MHz
Voltage - Test 10V
Current Rating 40mA
Noise Figure 1.2dB
Current - Test 15mA
Voltage Rating 20V
Case / Package SOT-143B
Win Source Part Number 116455-BF992,215
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BF992,215 CAD Model

Description

The NXP BF992,215 is a high-performance silicon N-channel dual-gate MOSFET that is designed to meet the rigorous demands of RF (radio frequency) amplification and mixing applications. This product is part of NXP's well-established and reliable semiconductor lineup, offering exceptional performance for a wide range of electronic circuits.

Key Features

  • High Gain: The BF992,215 provides excellent forward transfer admittance, ensuring a high gain for amplification stages.
  • Low Noise Figure: It offers a low noise figure, making it ideal for use in RF signal chains where maintaining signal integrity is critical.
  • High-Speed Switching: The device is capable of high-speed switching, which is beneficial for frequency mixing and other applications requiring fast response times.
  • Dual-Gate Configuration: The dual-gate structure allows for greater control and stability of the amplification process, providing improved linearity and reduced intermodulation distortion.

Applications

The NXP BF992,215 is suited for a variety of applications that require high-frequency performance and reliability. Common applications include:

  • VHF and UHF amplifiers
  • RF mixers
  • Oscillators
  • TV tuners
  • CATV amplifiers
  • Professional RF equipment

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and the BF992,215 is no exception. It is manufactured to the highest standards, ensuring that it meets the stringent requirements of industrial and consumer applications. The device is also characterized by its robustness and long-term reliability, a hallmark of NXP's product offerings.

Technical Specifications

Parameter Value
Configuration Dual-Gate
Channel Type N-Channel
Frequency Range VHF/UHF
Package SOT143B

For detailed technical specifications, please refer to the NXP BF992,215 datasheet.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess