EN
  • EN
  • DE

KSZ8567STXI

Part No KSZ8567STXI
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET SWITCH 7PORT 128TQFP / Ethernet Switch 10/100 Base-T PHY I²C, SPI Interface 128-TQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tray
Protocol Ethernet
Function Switch
Interface I2C, SPI
Standards 10/100 Base-T PHY
Voltage - Supply 1.8V, 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 105°C
Package / Case 128-TQFP
Supplier Device Package 128-TQFP (14x14)
Base Product Number KSZ8567
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Standard Package 90
Win Source Part Number 1004616-KSZ8567STXI
Ultra Librarian 3D Model Ultra Librarian KSZ8567STXI CAD Model

Description

The KSZ8567STXI is a robust, feature-rich Ethernet switch from the reputable Microchip Technology. This integrated circuit is designed to deliver high-performance network communication with a focus on reliability and efficiency. It is an ideal solution for automotive and industrial applications that require fast and secure data transfer.

Key Features

  • High-Speed Networking: The KSZ8567STXI supports a variety of Ethernet speeds, including 10Mbps, 100Mbps, and Gigabit Ethernet, making it versatile for different network requirements.
  • Port Configuration: This Ethernet switch comes equipped with multiple ports, providing flexibility in connecting several devices within a network.
  • Energy Efficient: With Energy Efficient Ethernet (EEE) support, the KSZ8567STXI is capable of reducing power consumption during periods of low data activity, which is crucial for sustainable operations.
  • Industrial Temperature Range: It operates within an extended temperature range, ensuring reliable performance in harsh industrial environments.
  • Advanced Security: The device includes features such as MACsec (IEEE 802.1AE) for secure end-to-end communication, ensuring data integrity and confidentiality across the network.

Applications

The Microchip KSZ8567STXI is particularly suited for applications that demand high reliability and network security. It is commonly used in:

  • Automotive Infotainment Systems
  • Industrial Control Systems
  • Factory Automation Networks
  • Embedded Systems Requiring Network Connectivity

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the KSZ8567STXI is no exception. The device is built to meet stringent industry standards, ensuring long-term reliability for critical applications. With its robust design and comprehensive feature set, the KSZ8567STXI is a top choice for designers looking to incorporate a dependable Ethernet switch into their systems.

You May Also Be Interested in

Microchip Technology
IC ETHERNET CTRLR W/SPI 28-SOIC / Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
Lowest to $2.3460
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
Microchip Technology
IC ETHERNET CTLR USB 56SQFN / Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Lowest to $18.4318
Intel
LAN CONTROLLER, CMOS / Controller Interface
Need more? Email Us
Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418
MaxLinear Inc
IC UART TXRX 512B 1CH 28QFN / USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Lowest to $5.0397
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701
Microchip Technology
IC CONTROLLER ETHERNET 64QFN / Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $9.8286
Texas Instruments
IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Lowest to $13.2125

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.6435 $53.2870
5+ $21.8613 $109.3065
8+ $21.1781 $169.4248
10+ $20.4950 $204.9500
13+ $19.8118 $257.5534
17+ $17.7623 $301.9591
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess