EN
  • EN
  • DE

BF998WR,115

Part No BF998WR,115
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 12V 30MA SOT343R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity N-Channel Dual Gate
Frequency 200MHz
Voltage - Test 8V
Current Rating 30mA
Noise Figure 0.6dB
Current - Test 10mA
Voltage Rating 12V
Case / Package CMPAK-4
Win Source Part Number 100536-BF998WR,115
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BF998WR,115 CAD Model

Description

The BF998WR,115 is a state-of-the-art RF MOSFET transistor designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This high-performance device is a crucial component in modern RF signal amplification and switching applications, where reliability and efficiency are paramount.

Key Features

  • Type: N-Channel Dual-Gate MOSFET
  • Package: SOT-343 (SC-70)
  • Frequency Range: Suitable for applications up to the VHF band
  • Drain-Source Voltage (Vds): 12V
  • Forward Transconductance (gfs): High level for excellent signal amplification
  • Input Capacitance (Ciss): Low, minimizing signal loss and improving performance
  • Output Power: Optimized for low-noise and high-gain operation

Applications

The BF998WR,115 is versatile and can be used in a variety of applications, including:

  • High-frequency RF amplifiers
  • Mixers and oscillators in telecommunication systems
  • TV tuners and professional RF equipment
  • Automotive applications requiring robust and reliable RF performance

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The BF998WR,115 is no exception, with its robust design ensuring consistent performance even in demanding environments. It is designed to provide long operational life, which is a critical consideration for manufacturers looking to create durable and dependable electronic products.

Environmental Considerations

The BF998WR,115 is compliant with the RoHS directive, which restricts the use of certain hazardous substances in electronic equipment. This commitment to environmental responsibility ensures that the product is not only safe for consumers but also minimizes the ecological impact of electronic waste.

Ordering Information

The product is available under the order code BF998WR,115 and is supplied in tape and reel packaging, facilitating efficient assembly processes for high-volume production. For detailed specifications, sample requests, or to place an order, please visit NXP Semiconductors' official website or contact an authorized distributor.

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess