EN
  • EN
  • DE

BFG25A/X,215

Part No BFG25A/X,215
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description TRANS NPN 5V 5GHZ SOT143B
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 5V
Frequency - Transition 5GHz
Noise Figure (dB Typ @ f) 1.8dB to 2dB @ 1GHz
Maximum Power Dissipation 32mW
Typical Gain (hFE) (Min) 50 @ 500μA, 1V
Maximum Current Collector 6.5mA
Temperature Range - Operating 175°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-143B
Win Source Part Number 108984-BFG25A/X,215
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BFG25A/X,215 CAD Model

Description

The BFG25A/X,215 is a high-performance NPN bipolar transistor produced by NXP Semiconductors, a leader in the field of high-quality electronic components. This transistor is designed for a wide range of applications, including RF (Radio Frequency) amplifiers, oscillators, and switches. Its advanced design ensures that it provides excellent performance in terms of gain, efficiency, and linearity, making it an ideal choice for demanding RF applications.

Key Features

  • High Transition Frequency (fT): The BFG25A/X,215 boasts a high transition frequency which enables efficient operation at high frequencies, making it suitable for VHF and UHF applications.
  • Low Noise Figure: It offers a low noise figure, which is essential for applications where signal clarity and strength are critical.
  • High Power Gain: The device is capable of delivering high power gain, which is beneficial for amplifiers that require strong signal amplification.
  • Excellent Linearity: With its excellent linearity, the BFG25A/X,215 ensures minimal distortion in signal processing, which is crucial for maintaining signal fidelity.
  • Robustness: The component is designed to be robust and reliable, ensuring a long operational life even under challenging conditions.

Applications

  • RF Power Amplifiers for mobile radio applications
  • Driver stages in high-power amplifiers
  • Oscillator circuits for signal generation
  • RF switches for signal routing

Specifications

Parameter Value Package SOT89 Configuration Single Collector-Emitter Voltage (Vceo) 20V Collector Current (Ic) 100mA Transition Frequency (fT) 8GHz Power Dissipation (Pd) 1.3W

The BFG25A/X,215 from NXP Semiconductors is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. With its combination of high performance, robustness, and versatility, this NPN bipolar transistor is a go-to choice for professionals looking to enhance their RF applications.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,BIPOLAR,50W,36V,2.20-
Need more? Email Us
Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 10V 1.9GHZ 4-SO
Lowest to $0.1456
ON Semiconductor
RF TRANS NPN 25V 650MHZ SOT-23-3
Lowest to $0.0354
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.2287 $58.3185
615+ $0.1883 $115.8045
950+ $0.1825 $173.3750
1,310+ $0.1767 $231.4770
1,690+ $0.1709 $288.8210
2,275+ $0.1525 $346.9375
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,722 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess