EN
  • EN
  • DE

BFG25A/X

Part No BFG25A/X
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description NPN 5 GHz wideband transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1153167-BFG25A/X
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BFG25A/X CAD Model

Description

The BFG25A/X is a high-performance silicon NPN bipolar transistor developed by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This transistor is designed to provide a perfect balance between efficiency and power, making it an ideal choice for a wide range of RF applications.

Key Features:

  • High Transition Frequency: With a transition frequency (fT) of 10 GHz, the BFG25A/X is capable of operating at high frequencies, which is essential for RF applications that require quick signal amplification and processing.
  • Low Noise Figure: The low noise figure of this transistor makes it suitable for sensitive RF amplification, ensuring clear signal transmission without significant interference.
  • High Power Gain: The BFG25A/X boasts a high power gain, which allows for increased signal strength when amplifying or switching, leading to improved performance in RF circuits.
  • Robustness: NXP’s BFG25A/X is built to withstand the rigors of demanding applications, offering a robust design that ensures long-term reliability and stability.

Applications:

The BFG25A/X is versatile and can be used in various applications, including but not limited to:

  • RF amplifiers in mobile and wireless communications
  • Low-noise input stages for receivers
  • Oscillator circuits in telecommunications systems
  • IF amplification in TV and radio broadcast receivers

Product Specifications:

Parameter Value Transition Frequency (fT) 10 GHz Noise Figure (NF) Low Power Gain High Package SOT89

In conclusion, the BFG25A/X from NXP Semiconductors is a top-tier choice for designers and engineers looking for a reliable and efficient transistor for their RF applications. With its outstanding features and specifications, it stands out as a component that can significantly enhance system performance.

You May Also Be Interested in

CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess