EN
  • EN
  • DE

BFG25AW/X,115

Part No BFG25AW/X,115
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description TRANS RF NPN 5GHZ 5V SOT343
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 5V
Frequency - Transition 5GHz
Noise Figure (dB Typ @ f) 1.9dB to 2dB @ 1GHz
Maximum Power Dissipation 500mW
Typical Gain (hFE) (Min) 50 @ 500μA, 1V
Maximum Current Collector 6.5mA
Temperature Range - Operating 175°C (TJ)
Mounting SMD (SMT)
Case / Package 4-SO
Win Source Part Number 108985-BFG25AW/X,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BFG25AW/X,115 CAD Model

Description

The NXP BFG25AW/X,115 is a state-of-the-art high-frequency transistor designed to deliver superior performance in a wide range of applications. This product is part of NXP's acclaimed line of RF (Radio Frequency) transistors, which are known for their high quality, reliability, and cutting-edge technology. The BFG25AW/X,115 is specifically engineered to meet the demanding requirements of today's RF power amplifiers.

Key Features

  • Frequency Range: The transistor operates effectively over a broad frequency range, making it suitable for various applications in RF systems.
  • High Gain: It offers high gain levels, which is essential for amplification purposes in RF circuits, ensuring strong signal propagation.
  • Efficiency: Designed with power efficiency in mind, it helps in reducing the overall power consumption of the system it is integrated into.
  • Durability: The BFG25AW/X,115 is constructed to withstand harsh conditions, ensuring long-term reliability and stability.
  • Package: It comes in a compact SOT-223 package, which is ideal for space-constrained applications without compromising performance.

Applications

The versatility of the NXP BFG25AW/X,115 makes it suitable for a variety of applications, including:

  • Mobile communication systems
  • Wireless infrastructure
  • RF power amplifiers
  • Broadcast transmitters
  • Industrial and medical applications

Technical Specifications

Parameter Value Product Category RF Transistor Manufacturer NXP Semiconductors Part Number BFG25AW/X,115 Package / Case SOT-223 Technology Silicon Frequency Variable Power - Output Specified by Manufacturer

For engineers and designers seeking a robust and versatile RF transistor, the NXP BFG25AW/X,115 is an optimal choice that combines performance with reliability, ensuring your RF applications operate at their highest potential.

You May Also Be Interested in

NXP / Nexperia
RF TRANS NPN 10V 1.9GHZ 4-SO
Lowest to $0.1456
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3017 $58.5765
110+ $1.0684 $117.5240
170+ $1.0349 $175.9330
235+ $1.0014 $235.3290
300+ $0.9679 $290.3700
400+ $0.8686 $347.4400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess