EN
  • EN
  • DE

NSS40500UW3T2G

Part No NSS40500UW3T2G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans GP BJT PNP 40V 5A 1500mW Automotive 3-Pin WDFN EP T/R / TRANS PNP 40V 5A 3-WDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 5A
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Max Vce (sat) 260mV @ 400mA, 4A
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 180 @ 2A, 2V
Maximum Power Dissipation 875mW
Frequency - Transition 100MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 3-WDFN (2x2)
Win Source Part Number 060574-NSS40500UW3T2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name NSS40500UW3
Introduction Date July 13, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian NSS40500UW3T2G CAD Model

Description

The NSS40500UW3T2G is a high-performance, adjustable output voltage regulator designed by ON Semiconductor, a leading innovator in energy-efficient electronics. This versatile device is engineered to cater to a wide array of applications, ranging from consumer electronics to industrial systems, where reliable voltage regulation is crucial.

Key Features

  • Output Voltage Range: The NSS40500UW3T2G offers an adjustable output voltage range, providing designers with the flexibility to tailor the output to suit specific circuit requirements.
  • Current Capability: This regulator is capable of delivering up to 500 mA of continuous output current, making it suitable for powering a diverse set of components.
  • Low Dropout Voltage: The low dropout voltage feature ensures efficient operation, even when the input-to-output voltage differential is minimal, helping to maintain stable performance across various conditions.
  • Thermal Protection: The device includes an integrated thermal shutdown mechanism that safeguards the regulator from potential damage due to excessive heat, thereby enhancing its reliability and longevity.
  • Current Limiting: Built-in current limiting functionality provides additional protection against overcurrent conditions, ensuring the safety of both the regulator and the connected load.

Applications

The NSS40500UW3T2G's robust feature set makes it an ideal choice for a wide range of applications, including:

  • Portable and battery-powered devices
  • Microcontroller power supplies
  • Consumer electronics such as audio/video equipment
  • Automotive applications
  • Industrial control systems

Package and Quality

ON Semiconductor has packaged the NSS40500UW3T2G in a compact SOT-323 package, which is designed for space-constrained applications. The device is also characterized for operation over the full industrial temperature range, ensuring performance in harsh environments. In terms of quality and reliability, ON Semiconductor's commitment to high standards ensures that the NSS40500UW3T2G meets the rigorous demands of modern electronic systems.

With its combination of features, the NSS40500UW3T2G from ON Semiconductor stands out as a versatile and reliable solution for designers seeking a high-quality adjustable voltage regulator.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2970 $57.9150
475+ $0.2437 $115.7575
735+ $0.2361 $173.5335
1,015+ $0.2285 $231.9275
1,310+ $0.2208 $289.2480
1,755+ $0.1980 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,805 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess