EN
  • EN
  • DE

BFG424F,115

Part No BFG424F,115
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description TRANS NPN 4.5V 25GHZ SOT343
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 4.5V
Frequency - Transition 25GHz
Noise Figure (dB Typ @ f) 0.8dB to 1.2dB @ 900MHz to 2GHz
Gain 23dB
Maximum Power Dissipation 135mW
Typical Gain (hFE) (Min) 50 @ 25mA, 2V
Maximum Current Collector 30mA
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 4-SO
Win Source Part Number 103866-BFG424F,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BFG424F,115 CAD Model

Description

The BFG424F,115 is a high-performance, NPN bipolar transistor designed and manufactured by NXP Semiconductors, a leader in the industry. This discrete semiconductor product is specifically engineered to cater to the demanding needs of RF (Radio Frequency) applications.

Key Features

  • Frequency Performance: The BFG424F,115 boasts a transition frequency (fT) of 10 GHz, making it suitable for high-frequency applications.
  • Power Capabilities: It is capable of handling a maximum power dissipation of 2.8 W, ensuring reliable performance in power-intensive operations.
  • High Gain: With a high gain-bandwidth product, this transistor provides excellent amplification for signals, making it ideal for amplifiers and oscillators in RF systems.
  • Low Noise Figure: The low noise figure of this component makes it an excellent choice for sensitive RF signal amplification, minimizing the introduction of unwanted noise into the system.
  • Robust Package: Encased in an SOT-223 surface-mount package, the BFG424F,115 is designed for durability and ease of integration into various circuit designs.

Applications

The BFG424F,115 transistor is versatile and can be used in a wide range of applications, including:

  • RF amplifiers
  • Low-noise amplifiers (LNAs)
  • Oscillators
  • IF amplifiers in TV tuners
  • VHF and UHF applications

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The BFG424F,115 is produced with stringent quality control measures, ensuring superior performance and reliability. It is designed to meet the requirements of a broad spectrum of RF applications, providing designers with a reliable transistor that can be confidently integrated into their electronic designs.

Environmental Compliance

The BFG424F,115 is compliant with RoHS (Restriction of Hazardous Substances) directives, which means it is manufactured with attention to environmental considerations and free from many harmful substances commonly used in electronics.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,110W,2.
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 12V 11GHZ SOT-143B
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 2.8V 43GHZ 4-DFP
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2439 $62.1950
115+ $1.0210 $117.4150
180+ $0.9887 $177.9660
245+ $0.9575 $234.5875
315+ $0.9252 $291.4380
420+ $0.8293 $348.3060
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,300 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess