EN
  • EN
  • DE

BFG505

Part No BFG505
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description NPN 9 GHz wideband transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1153179-BFG505
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BFG505 CAD Model

Description

The NXP BFG505 is a high-performance, wideband NPN Silicon Germanium (SiGe) monolithic microwave integrated circuit (MMIC) amplifier designed for a multitude of applications in the RF domain. Known for its exceptional performance in terms of gain, bandwidth, and efficiency, the BFG505 is a versatile component suitable for use in various communication systems.

Key Features

  • Frequency Range: The BFG505 operates over a broad frequency range, making it ideal for high-frequency applications. This allows for flexibility in design and the ability to be used in multiple product types.
  • High Gain: It offers a high gain profile, which is essential for signal amplification in communication circuits, ensuring that signal integrity is maintained over long distances or through noisy environments.
  • Low Noise Figure: The low noise figure of the BFG505 minimizes the addition of unwanted noise to the signal, thus preserving signal quality and enabling clearer communication.
  • High Linearity: Exhibiting high linearity, the BFG505 ensures that signals are amplified without significant distortion, which is crucial for maintaining the fidelity of the original signal in communication systems.
  • Efficiency: Designed with power efficiency in mind, the BFG505 helps to reduce the overall power consumption of the device it is used in, which can be particularly beneficial for portable and battery-powered applications.

Applications

The BFG505 is suitable for a wide array of applications within the RF industry, including but not limited to:

  • Wireless communication systems
  • Satellite communication equipment
  • Global Positioning Systems (GPS)
  • Broadband wireless access systems
  • RFID readers
  • Test and measurement equipment

Conclusion

With its impressive range of features and applications, the NXP BFG505 stands out as a robust and reliable choice for designers and engineers looking to enhance their RF solutions. Whether for commercial or industrial use, the BFG505 offers the performance and versatility needed to meet the demanding requirements of today's high-frequency communication systems.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1721 $58.5140
820+ $0.1413 $115.8660
1,270+ $0.1369 $173.8630
1,745+ $0.1325 $231.2125
2,260+ $0.1280 $289.2800
3,020+ $0.1148 $346.6960
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 77,900 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess