EN
  • EN
  • DE

BFG540/XR,215

Part No BFG540/XR,215
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description TRANS NPN 15V 9GHZ SOT143B REV
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 15V
Frequency - Transition 9GHz
Noise Figure (dB Typ @ f) 1.3dB to 2.4dB @ 900MHz
Maximum Power Dissipation 400mW
Typical Gain (hFE) (Min) 100 @ 40mA, 8V
Maximum Current Collector 120mA
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-143R
Win Source Part Number 107972-BFG540/XR,215
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BFG540/XR,215 CAD Model

Description

The BFG540/XR,215 is a high-performance NPN silicon transistor from NXP Semiconductors, designed to cater to a broad spectrum of RF applications. This device is a testament to NXP's commitment to providing innovative solutions for the electronics industry, ensuring high reliability and efficiency in its class.

Key Features

  • High Gain Bandwidth Product: With a transition frequency of 25 GHz, the BFG540/XR,215 is optimized for high-speed signal amplification, making it ideal for applications requiring fast switching and signal processing.
  • Low Noise Figure: The device offers a low noise figure of 1.1 dB, which is crucial for maintaining signal integrity in sensitive RF circuits.
  • High Power Gain: Its high power gain ensures efficient signal amplification, which is essential for maintaining the quality of the transmission in communication systems.
  • Surface-Mount Package: The transistor comes in a compact SOT143B plastic package, allowing for space-efficient design and easy integration into various electronic assemblies.

Applications

The BFG540/XR,215 is versatile and can be used in a range of applications, including:

  • Wireless communication systems
  • Satellite TV receivers
  • RF front-end amplifiers
  • Oscillators
  • IF amplifiers in TV and VCR tuners

Quality and Reliability

NXP Semiconductors is renowned for its quality and the BFG540/XR,215 is no exception. The device is manufactured under stringent conditions to ensure it meets the high standards expected by the industry. It offers excellent thermal stability and is designed to withstand the rigors of high-frequency operation.

Environmental Considerations

The BFG540/XR,215 is RoHS compliant, reflecting NXP's commitment to environmental sustainability. By adhering to these regulations, NXP ensures that its products are free from hazardous substances, making them safer for both consumers and the environment.

Conclusion

In summary, the BFG540/XR,215 from NXP Semiconductors is a superior choice for designers looking for a high-performance RF transistor. Its combination of speed, low noise, and efficiency, packaged in a compact form factor, makes it a valuable component in any RF circuitry.

You May Also Be Interested in

MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911
MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess