EN
  • EN
  • DE

BFQ151

Part No BFQ151
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description PNP video transistor / Trans GP BJT PNP 15V 0.1A 3-Pin SPT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RF Transistors(BJT)
Manufacturer NXP
Win Source Part Number 235044-BFQ151
Popularity Medium
Supply and Demand Status Limited
Family Name BFQ151
Introduction Date September 19, 1997
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BFQ151 CAD Model

Description

The NXP BFQ151 is a high-performance, NPN silicon bipolar junction transistor designed to deliver reliable and robust performance for a wide range of applications. Its outstanding features make it suitable for high-frequency operations, particularly in the VHF and UHF bands. This product is a testament to NXP's commitment to providing innovative semiconductor solutions that meet the demanding needs of modern electronic circuits.

Key Features

  • High Transition Frequency (fT): The BFQ151 boasts a high transition frequency, which makes it ideal for applications requiring fast switching and operation at high frequencies.
  • Low Noise Figure: With its low noise figure, the BFQ151 ensures a clear signal, minimizing interference and distortion in sensitive communication equipment.
  • High Power Gain: The transistor is capable of providing a high power gain, which is essential for amplifying weak signals without significant loss of quality.
  • Robust Construction: The BFQ151 is designed with a rugged construction that allows it to withstand harsh conditions and provide a long operational lifespan.
  • Wide Voltage and Current Operating Range: This transistor can handle a broad range of voltages and currents, offering flexibility in various circuit designs.

Applications

The NXP BFQ151 is versatile and can be used in multiple applications, including:

  • RF amplification in VHF/UHF telecommunication systems
  • Driver stages in high-power amplifiers
  • Oscillator circuits for signal generation
  • TV tuners and professional radio equipment
  • General-purpose switching and amplification tasks

Quality and Reliability

NXP is known for its commitment to quality, and the BFQ151 is no exception. It undergoes stringent testing to ensure it meets the highest standards of reliability and performance. The device is also supported by comprehensive technical documentation and application support from NXP, making it a trusted choice for designers and engineers seeking a high-quality, reliable transistor for their electronic projects.

With its combination of performance, durability, and versatility, the NXP BFQ151 is an excellent choice for professionals looking to enhance the capabilities of their high-frequency electronic designs.

You May Also Be Interested in

ON Semiconductor
RF TRANS 2 NPN 10V 7GHZ 6-MCP
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,50W,36V,2.20-
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess