EN
  • EN
  • DE

BFQ225

Part No BFQ225
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description NPN video transistor / Trans GP BJT NPN 95V 0.1A 3-Pin(3+Tab) TO-202AA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RF Transistors(BJT)
Manufacturer NXP
Win Source Part Number 235050-BFQ225
Popularity Medium
Supply and Demand Status Balance
Family Name BFQ225
Introduction Date July 18, 1996
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BFQ225 CAD Model

Description

The NXP BFQ225 is a high-performance NPN silicon RF bipolar transistor designed for use in a wide range of demanding applications. This versatile component is particularly well-suited for high-frequency operations, making it an ideal choice for professionals in the fields of telecommunications, broadcasting, and RF energy applications.

Key Features

  • High Transition Frequency (fT): The BFQ225 boasts a high transition frequency which ensures excellent performance in VHF and UHF frequency ranges. This feature makes it suitable for applications requiring fast switching and high-frequency signal amplification.
  • Low Noise Figure: With its low noise figure, the BFQ225 is perfect for use in RF amplification where signal clarity and integrity are paramount. This characteristic is crucial for sensitive communication systems and high-quality audio applications.
  • High Power Gain: The device offers a high power gain, which enables it to amplify weak signals effectively without significant power loss. This makes the BFQ225 efficient and reliable for various amplification tasks.
  • Robust Construction: Designed to withstand harsh conditions, the BFQ225 is built to offer reliable performance over a wide range of temperatures and operating conditions, ensuring longevity and durability in challenging environments.

Applications

The BFQ225 is highly versatile and can be used in a variety of applications, including:

  • RF power amplifiers in base stations for mobile communication
  • Driver stages in high-power transmitters
  • Wideband applications requiring high linearity
  • Professional RF amplification systems
  • Television transposers and transmitters

Technical Specifications

The BFQ225 operates within a voltage range that is suitable for many RF applications. It is designed to be compatible with various circuit designs, offering flexibility for engineers and designers. Its thermal and electrical stability, coupled with its high gain and low noise characteristics, make it a reliable choice for sophisticated RF systems.

Conclusion

The NXP BFQ225 transistor is an excellent choice for those seeking a high-performance RF solution. Its combination of high frequency, low noise, and robustness make it a valuable component in any RF application where performance and reliability are critical.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821
NXP / Nexperia
RF TRANS NPN 10V 1.9GHZ 4-SO
Lowest to $0.1456
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess