EN
  • EN
  • DE

BFQ232

Part No BFQ232
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description NPN video transistors / Trans GP BJT NPN 65V 0.3A 3000mW 3-Pin(3+Tab) TO-126
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RF Transistors(BJT)
Manufacturer NXP
Win Source Part Number 235051-BFQ232
Popularity Medium
Supply and Demand Status Balance
Family Name BFQ232
Introduction Date November 01, 1995
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BFQ232 CAD Model

Description

The NXP BFQ232 is a high-performance silicon NPN planar RF transistor designed to deliver outstanding functionality for a wide range of applications. This product stands out in the market for its superior gain and efficiency, making it an ideal choice for demanding RF amplification tasks.

Key Features

  • High Transition Frequency (fT): The BFQ232 boasts a high transition frequency which ensures efficient operation at high frequencies, making it suitable for VHF and UHF applications.
  • Low Noise Figure: The low noise figure of this transistor makes it perfect for use in RF amplification where signal clarity is paramount.
  • High Power Gain: With its high power gain, the BFQ232 can amplify weak signals without significant loss, ensuring a strong and clear output.
  • Robustness: NXP's commitment to quality means that the BFQ232 is designed to be durable and reliable, capable of withstanding the rigors of demanding operational conditions.

Applications

The versatility of the NXP BFQ232 allows it to be used in a variety of applications, including but not limited to:

  • Telecommunications: For signal amplification in base stations and repeaters.
  • Broadcasting: Ideal for television and radio broadcast transmitters.
  • Commercial and Amateur Radio: Suitable for use in transceivers and other communication equipment.
  • Avionics: Can be integrated into navigation and communication systems.

Technical Specifications

Parameter Value Configuration Single Collector-Emitter Voltage (Vceo) 12V Collector-Base Voltage (Vcbo) 20V Emitter-Base Voltage (Vebo) 3V Collector Current (Ic) 100mA Power Dissipation (Pd) 250mW Operating Junction Temperature (Tj) -65 to +150°C

With its robust design and high-end performance, the NXP BFQ232 is a reliable and efficient solution for your RF amplification needs.

You May Also Be Interested in

CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess