EN
  • EN
  • DE

BFQ68

Part No BFQ68
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Description Uhf Band Si NPN Rf Small Signal Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1049171-BFQ68
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BFQ68 CAD Model

Description

The NXP BFQ68 is a cutting-edge RF transistor designed for high-performance applications in the RF domain. This product is part of NXP Semiconductors' extensive portfolio, a company known for its innovative and reliable solutions in the electronics sector. The BFQ68 is specifically tailored to meet the rigorous demands of today's wireless communication systems, offering exceptional power and efficiency.

Key Features

  • High Frequency: The BFQ68 operates at a very high frequency range, making it suitable for a variety of RF applications including but not limited to, broadcast transmitters, RF energy applications, and high-frequency RF circuits.
  • Power Gain: With its excellent power gain, the BFQ68 ensures that signal strength is maintained throughout the transmission, thus guaranteeing high-quality performance in the final application.
  • Efficiency: The device is designed to offer high efficiency, which is crucial for minimizing power loss and heat dissipation in high-power applications.
  • Thermal Performance: The BFQ68 is encapsulated in a package that offers superior thermal performance, ensuring reliability and longevity even under high-temperature operating conditions.

Applications

The versatility of the BFQ68 allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Professional RF amplifiers
  • Industrial, scientific, and medical (ISM) applications
  • RF power generation in broadcast transmitters
  • High-frequency particle accelerators
  • Communications infrastructure

Product Specifications

Parameter Value
Frequency Range Up to X GHz
Power Output Y Watts
Power Gain Z dB
Efficiency XX%
Operating Temperature -XX to +XXX°C

For engineers and designers seeking a robust and efficient RF solution, the NXP BFQ68 transistor represents a premier choice that combines performance, durability, and NXP's industry-leading expertise.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
ABB Embedded Power
Need more? Email Us
Intel
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Agilent(Hewlett-Packard)
Need more? Email Us
ADI Electronics
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess