EN
  • EN
  • DE

BFR94A,215

Part No BFR94A,215
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description RF TRANS NPN 15V 5GHZ TO236AB  /  RF Transistor NPN 15V 25mA 5GHz 300mW Surface Mount SOT-23 (TO-236AB)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Transistor Type NPN
Voltage - Collector Emitter Breakdown (Max) 15V
Frequency - Transition 5GHz
Noise Figure (dB Typ @ f) 2.1dB ~ 3dB @ 1GHz ~ 2GHz
Power - Max 300mW
DC Current Gain (hFE) (Min) @ Ic, Vce 65 @ 15mA, 10V
Current - Collector (Ic) (Max) 25mA
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23 (TO-236AB)
Base Product Number BFR94
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Names 2156-BFR94A215-NXTR,BFR94A215,NXPNXPBFR94A,215,934005840215,954-BFR94A215
Standard Package 3,000
Win Source Part Number 1218491-BFR94A,215
Ultra Librarian 3D Model Ultra Librarian BFR94A,215 CAD Model

Description

Product Overview: BFR94A,215 by NXP Semiconductors

The BFR94A,215 is a high-performance NPN silicon planar epitaxial microwave transistor designed by NXP Semiconductors, a leader in the production of secure connectivity solutions for embedded applications. This transistor is specifically engineered for use in a wide range of high-frequency applications, including but not limited to RF amplifiers and oscillators.

Key Features

  • Frequency Performance: The BFR94A,215 excels in high-frequency operations, making it an ideal choice for applications that require frequencies up to several GHz.
  • High Gain: It offers high power gain, which is essential for signal amplification in RF circuits, ensuring clear signal transmission and reception.
  • Low Noise Figure: With its low noise figure, this transistor minimizes the amount of noise introduced into the signal, thus maintaining signal integrity.
  • Robust Construction: The device is encapsulated in a SOT-223 plastic package, which not only provides a compact footprint but also ensures durability and thermal performance.

Applications

The BFR94A,215 is versatile and can be utilized in various high-frequency applications, such as:

  • Telecommunications systems
  • Satellite communication equipment
  • RF power amplifiers
  • Oscillators
  • Wireless LANs
  • Analog and digital modulation systems

Technical Specifications

Parameter Value Transistor Polarity NPN Collector-Emitter Voltage (Vceo) 15V Collector-Base Voltage (Vcbo) 25V Emitter-Base Voltage (Vebo) 3V Collector Current (Ic) 50mA Power Dissipation (Pd) 1.3W DC Current Gain (hFE) 40 to 320 Operating Temperature Range -65°C to +150°C

In conclusion, the BFR94A,215 from NXP Semiconductors is a highly reliable and efficient solution for designers looking to enhance the performance of their high-frequency electronic systems. Its superior gain, low noise, and robust packaging make it a top choice for demanding RF applications.

You May Also Be Interested in

Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
ON Semiconductor
RF TRANS NPN 25V 650MHZ SOT-23-3
Lowest to $0.0354
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 10V 1.9GHZ 4-SO
Lowest to $0.1456
Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess