Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1153350-BFT92W
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BFT92W CAD Model

Description

Introducing the BFT92W - High-Performance NPN Silicon RF Transistor by NXP

The BFT92W is a cutting-edge NPN Silicon RF Bipolar Transistor designed by NXP Semiconductors, a global leader in the electronics industry. This high-performance transistor is specifically engineered to meet the rigorous demands of modern RF applications, providing an optimal solution for designers looking to enhance their circuitry with superior frequency performance and power handling capabilities.

Key Features of the BFT92W

  • High Transition Frequency (fT): With an impressive transition frequency of up to 5 GHz, the BFT92W is well-suited for high-speed switching applications and can efficiently handle high-frequency signals.
  • Low Noise Figure: The device boasts a low noise figure, making it ideal for use in noise-sensitive RF circuits such as amplifiers and oscillators, ensuring clear signal amplification with minimal distortion.
  • High Power Gain: The BFT92W offers a high power gain, which is crucial for applications requiring robust signal amplification, providing designers with a reliable component for enhancing overall circuit performance.
  • Wide Operating Frequency Range: This transistor is designed to operate effectively over a broad range of frequencies, making it a versatile choice for various RF applications, from commercial communication systems to sophisticated aerospace technologies.
  • Surface-Mount Package: The BFT92W comes in a compact SOT-323 (SC-70) surface-mount package, allowing for efficient space utilization on printed circuit boards and facilitating miniaturization of electronic devices.

Applications

The NXP BFT92W is an excellent choice for a multitude of RF applications, including but not limited to:

  • RF amplifiers
  • Oscillators
  • Low-noise amplifiers (LNAs)
  • Mixers
  • Voltage-controlled oscillators (VCOs)
  • Wireless communication systems
  • RFID and NFC technologies

Whether you're developing cutting-edge wireless communication devices or seeking to enhance the performance of existing RF circuitry, the BFT92W from NXP offers the reliability, efficiency, and high-frequency operation necessary to achieve your design goals. Its robust performance parameters and compact form factor make it an indispensable component for the next generation of RF technology.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN/PNP 45V 0.1A 6DFN / Bipolar (BJT) Transistor Array NPN, PNP 45V 100mA 100MHz 350mW Surface Mount DFN1010B-6
Lowest to $1.4662
ECAD model for BC847QAPNZ
CEL
TRANSISTOR NPN DUAL 6-SMINI
Need more? Email Us
ECAD model for UPA895TS-T3-A
Nexperia USA Inc.
TRANS PNP 45V 0.1A SOT883 / Bipolar (BJT) Transistor PNP 45 V 100 mA 100MHz 150 mW Surface Mount SOT-883
Lowest to $0.1631
ECAD model for BC857BM,315
Nexperia USA Inc.
TRANS NPN 50V 3A SOT89 / Bipolar (BJT) Transistor NPN 50 V 3 A 100MHz 1.6 W Surface Mount SOT-89
Lowest to $0.1360
ECAD model for PBSS4350X,115
CEL
TRANS NPN 2GHZ SMD
Need more? Email Us
ECAD model for NE68719-T1
Diodes Incorporated
TRANS NPN 450V 4A TO220-3 / Bipolar (BJT) Transistor NPN 450 V 4 A 4MHz 75 W Through Hole TO-220-3
Need more? Email Us
ECAD model for APT13005DT-G1
NXP / Nexperia
RF TRANS NPN 15V 1.6GHZ SOT323-3 / RF Transistor NPN 15V 50mA 1.6GHz 300mW Surface Mount SC-70
Need more? Email Us
ECAD model for BFS17W,115
Diodes Incorporated
Trans Hi-perf NPN 300V SOT-223
Need more? Email Us
ECAD model for BF720TA
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT323 / Bipolar (BJT) Transistor PNP 45 V 500 mA 80MHz 200 mW Surface Mount SOT-323
Lowest to $0.1331
ECAD model for BC807-40W,135

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7591 $52.4229
45+ $2.2638 $101.8710
69+ $2.1931 $151.3239
95+ $2.1224 $201.6280
122+ $2.0516 $250.2952
164+ $1.8394 $301.6616
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,000 pieces
MOQ: 19 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention