EN
  • EN
  • DE

BFU530WX

Part No BFU530WX
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description RF TRANS NPN 12V 11GHZ SOT323-3 / RF Transistor NPN 12V 40mA 11GHz 450mW Surface Mount SC-70
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF
Manufacturer NXP USA Inc.
Packaging Reel - TR
Transistor Type NPN
Voltage - Collector Emitter Breakdown (Max) 12V
Frequency - Transition 11GHz
Noise Figure (dB Typ @ f) 0.6dB @ 900MHz
Gain 18.5dB
Power - Max 450mW
DC Current Gain (hFE) (Min) @ Ic, Vce 60 @ 10mA, 8V
Current - Collector (Ic) (Max) 40mA
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package SC-70, SOT-323
Supplier Device Package SC-70
Base Product Number BFU530
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number 568-11511-2,568-11511-1,BFU530WX-ND,568-11511-6,934067694115
Standard Package 3,000
Win Source Part Number 1324228-BFU530WX
Ultra Librarian 3D Model Ultra Librarian BFU530WX CAD Model

Description

The NXP BFU530WX is a state-of-the-art NPN wideband silicon germanium (SiGe) RF transistor designed to meet the rigorous demands of high-frequency applications. This cutting-edge component is engineered for optimal performance in a wide range of RF circuits, making it an ideal choice for designers looking to enhance their communication systems, satellite receivers, and other sophisticated electronic devices.

Key Features

  • High Frequency Operation: With an impressive transition frequency (fT) of 25 GHz, the BFU530WX is tailored for high-speed signal processing, ensuring minimal signal loss and distortion in RF applications.
  • Low Noise Figure: Boasting an exceptionally low noise figure of 1.3 dB at 1 GHz, this transistor is perfect for applications where signal clarity and integrity are paramount.
  • Enhanced Gain: Offering high power gain performance, the BFU530WX ensures efficient signal amplification, contributing to overall system reliability and effectiveness.
  • Robust Design: Housed in a durable, leadless 4-pin package, the BFU530WX is designed to withstand the challenges of modern electronic environments, including thermal and mechanical stress.

Applications

The versatility of the NXP BFU530WX allows it to be utilized across a broad spectrum of applications. It is particularly well-suited for:

  • Low-noise amplifiers in cellular and cordless phones
  • Global Positioning System (GPS) receivers
  • Wireless LAN and broadband communications
  • Professional mobile radio applications
  • High-frequency oscillator circuits

Technical Specifications

Parameter Value Configuration Single Collector-Emitter Voltage (Vceo) 3.3 V Collector Current (Ic) 40 mA Power Dissipation (Pd) 250 mW Operating Temperature Range (Tj) -65 to +150 °C

The NXP BFU530WX transistor is a testament to NXP's commitment to providing advanced solutions for the ever-evolving field of RF technology. With its superior performance and reliability, the BFU530WX is poised to be a key component in the innovation and advancement of high-frequency communication systems.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,BIPOLAR,50W,36V,2.20-
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 10V 1.9GHZ 4-SO
Lowest to $0.1456

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess