EN
  • EN
  • DE

BGD714,112

Part No BGD714,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMPLIFIER POWER SOT-115J / Power Doubler CATV Amplifier 750MHz Single-Element 7-Pin SFM Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Bulk
Part Status Obsolete(EOL)
Applications CATV
Number of Circuits 1
Operating Supply Current 395mA
Package SOT-115J
Manufacturer Package SOT115J
Win Source Part Number 770004-BGD714,112
Popularity Medium
Supply and Demand Status Limited
Family Name BGD714
Introduction Date November 02, 1999
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BGD714,112 CAD Model

Description

The BGD714,112 is a state-of-the-art Silicon Monolithic Microwave Integrated Circuit (MMIC) from NXP Semiconductors, designed to deliver high-performance and reliability for a wide range of RF applications. This product is part of NXP's commitment to providing innovative solutions for RF amplification and signal conditioning.

Key Features

  • Frequency Range: The BGD714,112 operates over a broad frequency range, making it suitable for various applications including but not limited to cellular infrastructure, satellite communications, and industrial systems.
  • High Gain: It offers a high gain which ensures that the signal is amplified significantly for better performance and signal integrity.
  • Low Noise Figure: With its low noise figure, the BGD714,112 minimizes the amount of noise introduced during amplification, leading to clearer signal transmission and reception.
  • Power Efficiency: The device is designed for power efficiency, which not only conserves energy but also reduces the heat generated during operation, contributing to the longevity of the product.
  • Durability: Constructed with robust materials, the BGD714,112 is built to withstand harsh conditions and provide consistent performance over its lifespan.

Applications

The versatility of the BGD714,112 allows it to be used in a variety of applications. Its high gain and low noise figure are particularly beneficial for RF power amplifiers in cellular base stations, where signal integrity is paramount. Additionally, its wide frequency range makes it an excellent choice for use in RF front-end modules for satellite communication systems, offering reliable performance even in the challenging conditions of space. Industrial systems that require precise RF signal amplification also benefit from the integration of this MMIC.

Product Specifications

Parameter Value Manufacturer NXP Semiconductors Part Number BGD714,112 Category RF Amplifiers Technology MMIC Mounting Type Surface Mount

For detailed technical specifications and application support, customers are advised to consult the BGD714,112 datasheet or contact NXP Semiconductors directly.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC AMP TRPL VOLT FEEDBK 14-SOIC
Lowest to $0.4224
Intersil
IC BUFFER GAMMA 10-CHAN 28HTSSOP
Lowest to $1.9508
Rohm Semiconductor
Low voltage operation video driver with LPF
Lowest to $1.9600
Rohm Semiconductor
Silicon Monolithic Integrated Circuit
Lowest to $0.3027
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $0.6722
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Analog Devices Inc.
IC OPAMP DUAL CURR-FDBK 8-SOIC
Lowest to $12.1521
Intersil
IC MUX AMP 3 X 2:1 500MHZ 24QSOP
Lowest to $9.5484
Fairchild/ON Semiconductor
IC DRVR VID 1CH FLTR/CLAMP 8SOIC
Lowest to $2.7524

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.6163 $67.2326
5+ $27.5826 $137.9130
7+ $26.7209 $187.0463
9+ $25.8581 $232.7229
12+ $24.9965 $299.9580
16+ $22.4105 $358.5680
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess