EN
  • EN
  • DE

BGU6102,147

Part No BGU6102,147
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC RF AMP GP 40MHZ-4GHZ 6HXSON  /  RF Amplifier IC General Purpose 40MHz ~ 4GHz 6-HXSON (1.3x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr NXP USA Inc.
Package Tape & Reel
Frequency 40MHz ~ 4GHz
P1dB 9.5dBm
Gain 19dB
Noise Figure 2.3dB
RF Type General Purpose
Voltage - Supply 1.5V ~ 5V
Current - Supply 20mA
Test Frequency 3.5GHz
Mounting SMD (SMT)
Package / Case 6-XFDFN Exposed Pad
Supplier Device Package 6-HXSON (1.3x2)
Base Product Number BGU6102
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names BGU6102147,NXPNXPBGU6102,147,568-10150-1,568-10150-2,2156-BGU6102,147,568-10150-6,BGU6102,147-ND,934065666147
Standard Package 5,000
Win Source Part Number 991105-BGU6102,147
Ultra Librarian 3D Model Ultra Librarian BGU6102,147 CAD Model

Description

The BGU6102,147 is a high-performance, low-noise amplifier (LNA) designed and manufactured by NXP Semiconductors. This advanced LNA is specifically engineered for a wide range of applications, including but not limited to satellite TV receivers, GPS, ISM, and various other RF applications. The BGU6102,147 is recognized for its exceptional noise figure, high gain, and robust linearity which make it an ideal choice for systems where superior signal amplification is required.

Key Features

  • High Gain: The BGU6102,147 offers a high gain level, which is essential for weak signal amplification in RF circuits, ensuring clear and strong output signals.
  • Low Noise Figure: With its low noise figure, this LNA minimizes additional noise in the signal path, thereby improving the signal-to-noise ratio (SNR) and overall system sensitivity.
  • Wide Frequency Range: The device operates over a broad frequency range, making it versatile for various communication bands and applications.
  • Power Efficiency: The BGU6102,147 is designed for power-efficient operation, which is critical for battery-powered devices and systems that require long-term, continuous operation.
  • Robust Linearity: High linearity ensures that the amplifier can handle a wide range of input signal levels without distorting the output signal, which is crucial for maintaining signal fidelity.

Applications

The BGU6102,147 from NXP is suitable for a variety of applications, including:

  • Satellite TV receivers, where high-quality signal amplification is necessary for clear audio and video reception.
  • Global Positioning System (GPS) receivers, which rely on amplifying weak satellite signals for accurate positioning and navigation.
  • Industrial, Scientific, and Medical (ISM) band applications, where reliable signal transmission and reception are required.
  • General RF applications that benefit from low noise amplification to enhance system performance.

Technical Specifications

Parameter Value Manufacturer NXP Semiconductors Product Category RF Amplifiers RoHS Yes Gain Details available in datasheet Noise Figure Details available in datasheet Operating Frequency Details available in datasheet

For more detailed specifications and application notes, customers are advised to consult the official NXP datasheets and product guides.

You May Also Be Interested in

Analog Devices Inc.
HMC382 - LO NOISE AMP SMT, 1.7 - / RF Amplifier IC
Lowest to $13.1381
Broadcom Limited
IC POWER AMP / RF Amplifier IC
Lowest to $3.5909
Analog Devices Inc.
IC RF AMP GPS 70MHZ-4GHZ 32QFN / RF Amplifier IC General Purpose 70MHz ~ 4GHz 32-QFN (5x5)
Lowest to $8.1612
Analog Devices Inc.
IC AMP CELLULAR 0HZ-6GHZ MICRO-P / RF Amplifier IC Cellular, CATV 0Hz ~ 6GHz Micro-P
Lowest to $4.8750
Analog Devices Inc.
LO NOISE AMP CHIP, 2 - 4 GHZ / RF Amplifier IC
Lowest to $157.8948
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 12SMT / RF Amplifier IC General Purpose 2GHz ~ 4GHz 12-SMT (3x3)
Lowest to $52.1084
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-10GHZ 6DFN / RF Amplifier IC General Purpose 0Hz ~ 10GHz 6-DFN (1.3x2)
Need more? Email Us
NXP / Nexperia
BGU8821
Need more? Email Us
NXP / Nexperia
AIRFAST POWER AMPLIFIER MODULE,
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4692 $58.7680
100+ $1.2058 $120.5800
150+ $1.1677 $175.1550
205+ $1.1307 $231.7935
265+ $1.0926 $289.5390
355+ $0.9794 $347.6870
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess