EN
  • EN
  • DE

BGU7045,115

Part No BGU7045,115
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC AMP LNA 1GHZ W/BYPASS 6TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Active
Frequency 40MHz to 1GHz
P1dB 13dBm
Gain 14dB
Noise Figure 2.8dB
RF Type General Purpose
Supply Voltage - Operating 3.1 V to 3.5 V
Operating Supply Current 34mA
Test Frequency 1GHz
Case / Package 6-TSSOP
Win Source Part Number 113550-BGU7045,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BGU7045,115 CAD Model

Description

The BGU7045,115 is a high-performance, Silicon Germanium Carbon (SiGe:C) Low Noise Amplifier (LNA) designed and manufactured by NXP Semiconductors. This LNA is specifically engineered to provide low noise figure and high gain, which are crucial for a wide range of RF applications. The device is part of NXP's extensive portfolio of radio frequency products that cater to the needs of advanced communication systems.

Key Features

  • Frequency Range: The BGU7045,115 operates over a broad frequency range, making it suitable for various wireless applications including GPS, ISM, and cellular systems.
  • Low Noise Figure: With its advanced SiGe:C technology, the LNA offers an exceptionally low noise figure, which is essential for enhancing signal sensitivity and improving system performance.
  • High Gain: The device provides a high level of gain, which amplifies weak signals to a detectable level without significantly adding to the noise, thus maintaining signal integrity.
  • Power Efficiency: Designed for power-sensitive applications, the BGU7045,115 maintains its performance while consuming minimal power, making it an energy-efficient choice for battery-operated devices.
  • Integration: The LNA integrates on-chip matching networks, which reduces the need for external components and simplifies the design for system integrators.
  • Package: Housed in a small 6-pin package, the BGU7045,115 is optimized for space-constrained applications without compromising on performance.

Applications

The BGU7045,115 is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Global Positioning System (GPS) receivers
  • Industrial, Scientific, and Medical (ISM) band applications
  • Wireless communication systems
  • Cellular handsets and base stations
  • Low-power, high-performance RF circuits

Conclusion

With its combination of low noise, high gain, and efficient power usage, the BGU7045,115 from NXP is an excellent choice for designers looking to enhance the performance of their RF systems. Its ease of integration and small form factor further add to its appeal, making it a go-to component for a multitude of RF applications.

You May Also Be Interested in

Anadigics, Inc
RF AND BASEBAND CIRCUIT / RF Amplifier IC
Need more? Email Us
NXP / Nexperia
AIRFAST POWER AMPLIFIER MODULE,
Need more? Email Us
Analog Devices Inc.
50-90GHZ LNA DIE / RF Amplifier IC General Purpose 50GHz ~ 95GHz Die
Lowest to $375.3750
Nisshinbo Micro Devices Inc.
IC RF AMP GNSS 6ESON / RF Amplifier IC GNSS 1.164GHz ~ 1.3GHz, 1.559GHz ~ 1.61GHz 6-ESON (1.6x1.6)
Lowest to $1.7205
Analog Devices Inc.
IC AMP CELLULAR 0HZ-6GHZ MICRO-P / RF Amplifier IC Cellular, CATV 0Hz ~ 6GHz Micro-P
Lowest to $4.8750
Analog Devices Inc.
IC RF AMP VSAT 13GHZ-25GHZ DIE / RF Amplifier IC VSAT 13GHz ~ 25GHz Die
Lowest to $108.3835
M/A-Com Technology Solutions
IC RF AMP GPS 10MHZ-1.6GHZ SMD / RF Amplifier IC General Purpose 10MHz ~ 1.6GHz
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 12SMT / RF Amplifier IC General Purpose 2GHz ~ 4GHz 12-SMT (3x3)
Lowest to $52.1084
NXP / Nexperia
IC AMP WIMAX 3.4GHZ-3.6GHZ TO270 / RF Amplifier IC WiMax 3.4GHz ~ 3.6GHz TO-270 WBL-16
Lowest to $75.3944

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4648 $51.1280
230+ $0.4353 $100.1190
360+ $0.4206 $151.4160
515+ $0.3912 $201.4680
665+ $0.3765 $250.3725
830+ $0.3618 $300.2940
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,980 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess