EN
  • EN
  • DE

BGU8009,115

Part No BGU8009,115
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC AMP MMIC LNA 6XSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Active
Frequency 1.559GHz to 1.61GHz
P1dB -7dBm
Gain 18dB
Noise Figure 0.65dB
RF Type Galileo, GLONASS, GPS
Supply Voltage - Operating 1.5 V to 3.1 V
Operating Supply Current 4.4mA
Test Frequency 1.559GHz to 1.61GHz
Case / Package 6-XSON (1.1x0.9)
Win Source Part Number 079625-BGU8009,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BGU8009,115 CAD Model

Description

    

The NXP BGU8009,115 is a high-performance, low-noise amplifier (LNA) designed for a wide range of radio frequency applications. This versatile LNA is part of NXP Semiconductors' extensive portfolio, known for providing innovative solutions in the RF domain. The BGU8009,115 is specifically engineered to enhance signal quality and improve sensitivity in systems where weak signal amplification is critical.

  

Key Features

  
        
  • Frequency Range: The BGU8009,115 operates over a broad frequency range, making it suitable for various applications, including but not limited to, mobile TV, GPS, ISM, and wireless communication systems.
  •     
  • High Gain: With its high gain performance, this LNA can amplify weak signals without significant distortion, ensuring clear and reliable communication.
  •     
  • Low Noise Figure: The device boasts an exceptionally low noise figure, which minimizes additional noise in the signal chain, thereby preserving signal integrity.
  •     
  • Power Efficiency: Designed for power-sensitive applications, the BGU8009,115 offers excellent power efficiency, contributing to extended battery life in portable devices.
  •     
  • Small Form Factor: The compact size of the BGU8009,115 allows for easy integration into space-constrained designs without compromising performance.
  •   
  

Applications

  

The BGU8009,115 is ideal for a variety of applications where signal amplification with minimal noise addition is crucial. It is commonly used in:

  
        
  • Mobile TV receivers
  •     
  • Global Positioning System (GPS) receivers
  •     
  • Industrial, Scientific, and Medical (ISM) band applications
  •     
  • Wireless communication systems
  •   
  

Quality and Reliability

  

NXP Semiconductors is known for its commitment to quality and reliability. The BGU8009,115 is manufactured with the highest standards, ensuring that it meets the rigorous demands of industrial and consumer applications. Customers can trust in the durability and performance of this LNA, as it is backed by NXP's reputation for excellence in the semiconductor industry.

  

Conclusion

  

With its combination of high gain, low noise figure, and power efficiency, the NXP BGU8009,115 is a superior choice for designers looking to improve signal quality in RF systems. Its small footprint and broad frequency range offer flexibility in design, making it an essential component for enhancing the performance of a wide array of wireless applications.

You May Also Be Interested in

Broadcom Limited
IC RF AMP VSAT 20GHZ-45GHZ MOD / RF Amplifier IC VSAT 20GHz ~ 45GHz Module
Lowest to $547.3685
Analog Devices Inc.
IC AMP VSAT 30MHZ-400MHZ 24QFN / RF Amplifier IC VSAT 30MHz ~ 400MHz 24-QFN (4x4)
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 0HZ-40GHZ 16CLCC
Lowest to $471.9000
Broadcom Limited
IC POWER AMP / RF Amplifier IC
Lowest to $3.5909
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 12SMT / RF Amplifier IC General Purpose 2GHz ~ 4GHz 12-SMT (3x3)
Lowest to $52.1084
NXP / Nexperia
BGU8821
Need more? Email Us
NXP / Nexperia
IC AMP WIMAX 3.4GHZ-3.6GHZ TO270 / RF Amplifier IC WiMax 3.4GHz ~ 3.6GHz TO-270 WBL-16
Lowest to $75.3944
Renesas Electronics America
WIDEBAND AMPLIFIER / RF Amplifier IC DBS 250MHz ~ 3GHz 6-Minimold
Need more? Email Us
Skyworks Solutions Inc.
IC AMP LTE 2.3GHZ-2.7GHZ 16MCM / RF Amplifier IC LTE 2.3GHz ~ 2.7GHz 16-MCM (5x5)
Lowest to $8.7313

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3560 $51.6200
345+ $0.2921 $100.7745
535+ $0.2830 $151.4050
735+ $0.2739 $201.3165
945+ $0.2647 $250.1415
1,265+ $0.2374 $300.3110
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 248,640 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess