EN
  • EN
  • DE

BGY68,112

Part No BGY68,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMPLIFIER REVERSE SOT115J / Reverse Amplifier CATV Amplifier 75MHz Quad-Element 7-Pin SFM Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Bulk
Part Status Obsolete(EOL)
Applications CATV
Number of Circuits 1
Operating Supply Current 135mA
Package SOT-115J
Manufacturer Package SOT115J
Win Source Part Number 770021-BGY68,112
Popularity Medium
Supply and Demand Status Limited
Family Name BGY68
Introduction Date September 01, 1995
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BGY68,112 CAD Model

Description

Product Overview: NXP BGY68,112

The NXP BGY68,112 is a high-performance, silicon-based RF power amplifier designed for a broad range of applications. Catering to the needs of modern communication systems, this amplifier integrates seamlessly into various circuits, offering a compact and efficient solution for signal amplification. Its robust construction ensures reliable operation under varying conditions, making it a preferred choice for designers in the telecommunications industry.

Key Features

  • Frequency Range: The BGY68,112 operates over a wide frequency range, making it suitable for multiple RF applications.
  • High Gain: It provides a high gain level, which ensures that signals are amplified significantly without the need for additional stages.
  • Efficiency: Designed for optimal power consumption, the BGY68,112 maintains high efficiency, which is crucial for battery-powered devices.
  • Thermal Performance: The device has excellent thermal characteristics, ensuring stability and performance even under high-temperature conditions.

Applications

The versatility of the NXP BGY68,112 allows it to be used in a variety of applications, including:

  • Wireless communication systems
  • CATV systems
  • Broadband amplification
  • RFID readers
  • Test and measurement equipment

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BGY68,112 is no exception. It is manufactured using state-of-the-art processes, ensuring high reliability and performance consistency. The product is also backed by NXP's extensive support and documentation, providing designers with the confidence to integrate this amplifier into their systems.

Environmental Compliance

The BGY68,112 complies with various environmental standards, including RoHS and WEEE, which ensures that it meets global environmental regulations and supports the development of eco-friendly products.

Whether you're developing a sophisticated communication system or a simple signal processing unit, the NXP BGY68,112 offers a balance of performance, efficiency, and reliability that can meet the demands of your application.

You May Also Be Interested in

Intersil
Need more? Email Us
Intersil
IC BUFFER GAMMA 10-CHAN 28HTSSOP
Lowest to $1.9508
Intersil
Video Front End 24-Pin QSOP / IC VIDEO FRONT END AMP 24-QSOP
Need more? Email Us
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC DRVR VID 1CH FLTR/CLAMP 8SOIC
Lowest to $2.7524
Rohm Semiconductor
Silicon Monolithic Integrated Circuit
Lowest to $0.3027
Intersil
IC BUFFER MULTI CHANNEL 16-TSSOP
Need more? Email Us
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9581 $59.7486
13+ $8.1708 $106.2204
19+ $7.9154 $150.3926
27+ $7.6601 $206.8227
34+ $7.4048 $251.7632
46+ $6.6388 $305.3848
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess