EN
  • EN
  • DE

BGY685A04112

Part No BGY685A04112
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Description Standard Marking * Ic's Tube - Dsc Bulk Pack
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1023552-BGY685A04112
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BGY685A04112 CAD Model

Description

The BGY685A04112 is a cutting-edge RF power transistor from NXP Semiconductors, designed to deliver exceptional performance for a wide range of applications. This high-quality component is engineered to provide reliable and efficient operation in high-frequency circuits, making it an ideal choice for professionals in the field of RF design and communications.

Key Features

  • High Power Gain: The BGY685A04112 boasts a high power gain, which ensures strong signal amplification and contributes to the overall efficiency of the system it's integrated into.
  • Wide Frequency Range: This transistor operates over a broad frequency range, accommodating various applications from broadcast to aerospace industries.
  • Thermal Performance: With an advanced thermal management design, the BGY685A04112 maintains stability and performance even under high temperature conditions.
  • Robustness: NXP's commitment to quality means that this product is built to withstand the rigors of demanding environments, ensuring long-term reliability and durability.

Applications

The versatility of the BGY685A04112 allows it to be used in a multitude of applications, including but not limited to:

  • Commercial and military aviation communication systems
  • Professional broadcast transmitters
  • RF energy applications such as industrial heating and plasma generation
  • High-performance RF test equipment

Technical Specifications

Parameter Value
Technology LDMOS
Operating Frequency Up to 1 GHz
Power Gain High
Thermal Resistance Optimized

Conclusion

The BGY685A04112 from NXP Semiconductors is a testament to the company's innovation in RF technology. Its robust design, coupled with high power gain and wide frequency range, makes it a preferred choice for engineers looking to enhance the performance of their RF applications. Whether for commercial or military use, the BGY685A04112 stands as a reliable and efficient solution in the world of high-frequency electronics.

You May Also Be Interested in

Sony
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess