EN
  • EN
  • DE

BLA6G1011L-200RG112

Part No BLA6G1011L-200RG112
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description POWER LDMOS TRANSISTOR, SOT502 ( / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr NXP
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 1215590-BLA6G1011L-200RG112
Ultra Librarian 3D Model Ultra Librarian BLA6G1011L-200RG112 CAD Model

Description

NXP BLA6G1011L-200RG112 - RF Power Transistor

The NXP BLA6G1011L-200RG112 is a cutting-edge RF power transistor designed to deliver exceptional performance for a wide range of applications. This high-power, high-efficiency transistor is part of the NXP's acclaimed LDMOS (Laterally Diffused Metal Oxide Semiconductor) family, which is renowned for its robustness and reliability in demanding environments.

Key Features:

  • Frequency Range: The BLA6G1011L-200RG112 operates within a broad frequency range, making it suitable for various RF applications, including broadcast, industrial, scientific, and medical (ISM) applications.
  • High Power: With an impressive output power level, this transistor is designed to handle high-power applications with ease, ensuring a strong and clear signal transmission.
  • High Efficiency: The device boasts high efficiency, which translates to lower energy consumption and reduced heat dissipation, resulting in a longer lifespan and cost savings on cooling infrastructure.
  • Thermal Performance: Engineered for optimal thermal performance, the BLA6G1011L-200RG112 maintains its integrity and performance even under high-temperature conditions.
  • Ruggedness: This transistor is built to withstand severe conditions, making it an ideal choice for applications that require a high degree of durability and reliability.
  • Easy Integration: The BLA6G1011L-200RG112 comes in a user-friendly package that facilitates easy integration into existing systems without the need for extensive redesigns or modifications.

Applications:

The versatile nature of the BLA6G1011L-200RG112 makes it suitable for a variety of applications, including but not limited to:

  • Commercial and Professional Radio Communication
  • Broadcast Transmitters
  • Avionics
  • RF Energy Applications such as Plasma Generation
  • ISM Band Applications

With its combination of power, efficiency, and ruggedness, the NXP BLA6G1011L-200RG112 is an excellent choice for system designers looking to improve performance and reliability in their RF applications.

You May Also Be Interested in

ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess