EN
  • EN
  • DE

BLC6G22LS-75

Part No BLC6G22LS-75
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF LDMOS 28V 690MA SOT896B
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Transistor Polarity LDMOS
Frequency 2.11GHz to 2.17GHz
Gain 18.5dB
Voltage - Test 28V
Current Rating 18A
Current - Test 690mA
Power - Output 17W
Voltage Rating 65V
Case / Package SOT896B, DFM2
Win Source Part Number 201241-BLC6G22LS-75
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BLC6G22LS-75 CAD Model

Description

Product Overview: NXP BLC6G22LS-75

The NXP BLC6G22LS-75 is a state-of-the-art LDMOS power transistor designed for high-efficiency RF power amplification. This product is tailored for a broad range of applications, including but not limited to, cellular base station transmitters, RF energy, broadcasting, and industrial, scientific, and medical (ISM) applications. The BLC6G22LS-75 is part of NXP's renowned LDMOS transistor line, which is celebrated for its robustness, reliability, and cutting-edge performance.

Key Features

  • Frequency Range: The BLC6G22LS-75 operates effectively across a wide frequency band, making it highly versatile for various RF applications.
  • High Power: With a power output of 75W, it is capable of delivering substantial power amplification, ensuring strong signal transmission and reception.
  • High Efficiency: This LDMOS transistor is engineered to provide high efficiency, which is crucial for reducing thermal loads and improving the overall sustainability of the system.
  • Integrated ESD Protection: The device comes with built-in electrostatic discharge (ESD) protection features, enhancing its durability and lifespan in challenging environments.
  • Ruggedness: It can withstand high voltage standing wave ratio (VSWR) conditions, a testament to its rugged design and reliability.

Applications

The BLC6G22LS-75's versatile nature makes it suitable for a variety of RF power applications, including:

  • Cellular base station transmitters for GSM, CDMA, WCDMA, LTE, and 5G technologies
  • RF energy applications such as industrial heating and plasma generation
  • Broadcasting equipment for radio and television transmission
  • ISM band applications, including medical devices and scientific research equipment

Product Advantages

The NXP BLC6G22LS-75 is not just a component; it's a solution that offers significant advantages to system designers and manufacturers. Its high power capability and efficiency translate to better performance and reduced operational costs. The device's ruggedness ensures it can handle tough conditions without failure, providing peace of mind for mission-critical applications. With integrated ESD protection, the BLC6G22LS-75 minimizes the risk of damage due to static discharge, further ensuring uninterrupted service and longevity.

Whether you're developing a new RF system or upgrading an existing one, the NXP BLC6G22LS-75 offers the performance, durability, and reliability that your projects demand.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess