EN
  • EN
  • DE

BLF1820-90,112

Part No BLF1820-90,112
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description TRANSISTOR RF LDMOS SOT502A / Trans RF MOSFET N-CH 65V 12A 3-Pin SOT-502A Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Tube
Part Status Obsolete(EOL)
Transistor Type LDMOS
Frequency 2GHz
Gain 11dB
Voltage - Test 26V
Current Rating 12A
Current - Test 750mA
Power - Output 90W
Voltage Rating DC 65V
Package SOT-502A
Manufacturer Package LDMOST
Win Source Part Number 770078-BLF1820-90,112
Popularity Medium
Supply and Demand Status Limited
Family Name BLF1820-90
Introduction Date March 07, 2001
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BLF1820-90,112 CAD Model

Description

The NXP BLF1820-90,112 is a cutting-edge LDMOS power transistor designed for a broad range of RF power applications. This high-performance product is part of NXP's renowned portfolio of RF solutions, tailored to meet the rigorous demands of the broadcasting, industrial, scientific, and medical (ISM) sectors. The BLF1820-90,112 is particularly well-suited for applications requiring high power and efficiency at various frequencies.

Key Features

  • Advanced LDMOS Technology: The device utilizes NXP's latest LDMOS technology, offering exceptional performance with high gain, efficiency, and reliability.
  • High Power Output: With the capability to deliver a powerful output of up to 90 watts, this transistor can handle demanding applications with ease.
  • Broad Frequency Range: It operates effectively across a wide frequency range, making it versatile for multiple RF applications.
  • Excellent Thermal Stability: The BLF1820-90,112 is designed to maintain performance even under high-temperature conditions, ensuring consistent operation and longevity.
  • Integrated ESD Protection: The device includes built-in electrostatic discharge protection, safeguarding it against unexpected voltage spikes.

Applications

The BLF1820-90,112 is adept at serving various application needs, including but not limited to:

  • RF power amplifiers for broadcast transmitters
  • Plasma generators for industrial heating and welding equipment
  • Medical applications such as MRI and RF ablation
  • Scientific applications in particle accelerators and fusion research

Product Specifications

Parameter Value Product Category RF Transistor Manufacturer NXP Semiconductors Output Power 90 W Frequency Various Technology LDMOS Mounting Style SMD/SMT Package / Case Over-molded Plastic ESD Protection Yes

With its robust design and advanced features, the NXP BLF1820-90,112 is a reliable choice for professionals seeking high-quality, high-power RF components.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.6717 $115.6717
2+ $111.9403 $223.8806
3+ $108.2090 $324.6270
4+ $97.0150 $388.0600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess