EN
  • EN
  • DE

BLF2047L90

Part No BLF2047L90
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Description Uhf Band Si N-channel Rf Power Mosfet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1024428-BLF2047L90
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BLF2047L90 CAD Model

Description

Product Overview: BLF2047L90

The BLF2047L90 is a cutting-edge RF power LDMOS transistor designed and manufactured by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This product is tailored for RF energy applications, which include industrial, scientific, and medical (ISM) applications such as RF heating, plasma generation, and medical scanning technologies. The BLF2047L90 is highly sought after for its efficiency, reliability, and performance in high-frequency operations.

Key Features

  • High Efficiency: The BLF2047L90 boasts an impressive efficiency rate, which is paramount for applications requiring a sustainable energy profile.
  • Wide Frequency Range: This transistor operates effectively over a broad frequency range, making it a versatile component for various RF applications.
  • Thermal Performance: Engineered with thermal management in mind, the BLF2047L90 ensures stable performance even under high-temperature conditions.
  • Robustness: Durability is a hallmark of this product, with a design that withstands the rigorous demands of industrial environments.

Applications

The BLF2047L90 is ideally suited for a wide array of applications within the ISM bands. Its high-power output and efficiency make it an excellent choice for:

  • Industrial heating and welding systems
  • Medical diagnostic and therapeutic equipment
  • Scientific research equipment
  • Plasma generation for semiconductor manufacturing

Technical Specifications

Parameter Value
Product Type RF Power LDMOS Transistor
Brand NXP Semiconductors
Frequency Range Specified for applications up to 90 MHz
Power Output High power for effective RF energy transfer
Efficiency Optimized for maximum energy savings
Operating Temperature Designed to maintain stability across a range of temperatures

In conclusion, the BLF2047L90 from NXP Semiconductors represents a state-of-the-art solution for designers and engineers looking to harness the power of RF energy in various advanced industrial, scientific, and medical applications. Its superior efficiency, broad frequency range, and robustness make it a standout product in the field of RF power transistors.

You May Also Be Interested in

Generic
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Murata Electronics North America
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess