EN
  • EN
  • DE

BLF4G10LS-120

Part No BLF4G10LS-120
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 65V 960MHZ SOT502B
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Transistor Polarity LDMOS
Frequency 920MHz to 960MHz
Gain 19dB
Voltage - Test 28V
Current Rating 12A
Current - Test 650mA
Power - Output 48W
Voltage Rating 65V
Case / Package SOT502B
Win Source Part Number 049628-BLF4G10LS-120
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BLF4G10LS-120 CAD Model

Description

Product Overview: NXP's BLF4G10LS-120 LDMOS Power Transistor

NXP's BLF4G10LS-120 is a high-performance LDMOS power transistor that is designed for a broad range of RF power applications. This versatile component is particularly suited for use in cellular base station applications, covering a wide array of frequencies including GSM, CDMA, WCDMA, and LTE bands. With its exceptional performance and reliability, the BLF4G10LS-120 is a top choice for RF professionals seeking to enhance their communication systems.

Key Features:

  • Frequency Range: The BLF4G10LS-120 operates effectively over a broad frequency range, which makes it highly adaptable for various communication protocols.
  • High Efficiency: This LDMOS transistor is engineered to achieve high efficiency, minimizing power loss and ensuring optimal performance in RF power amplification.
  • Thermal Performance: With its excellent thermal characteristics, the BLF4G10LS-120 can handle challenging thermal environments, ensuring consistent performance and longevity.
  • Power Gain: The device offers a high power gain, which translates to improved signal strength and quality for the end-user's communication experience.
  • Integrated ESD Protection: Electrostatic discharge (ESD) protection is built into the device, safeguarding it against unexpected electrical spikes and enhancing its durability.

Applications:

The BLF4G10LS-120 is primarily utilized in RF power amplifiers within base stations for cellular networks. Its robust design and impressive specifications make it equally suitable for broadcast transmitters, industrial, scientific, and medical applications, as well as for RF energy solutions where power and reliability are critical.

Product Specifications:

Parameter Value Product Type RF Power LDMOS Transistors Frequency Up to 1 GHz Power Output 120 W Gain 18 dB Efficiency 70% Package SOT539A

With its robust construction and advanced technology, the NXP BLF4G10LS-120 LDMOS power transistor stands out as a reliable and efficient solution for high-power RF applications.

You May Also Be Interested in

ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess