EN
  • EN
  • DE

BLF4G22LS-130,112

Part No BLF4G22LS-130,112
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 65V 2.17GHZ SOT502B
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features RF Mosfet LDMOS 28 V 1.15 A 2.11GHz ~ 2.17GHz 13.5dB 33W SOT502B
Manufacturer NXP
Package Tray
Part Status Obsolete
Package SOT-502B
Case / Package SOT502B
Family Name BLF4
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Part Number 568-2416, 934059192112, BLF4G22LS-130, BLF4G22LS-130-ND
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913339-BLF4G22LS-130,112
Ultra Librarian 3D Model Ultra Librarian BLF4G22LS-130,112 CAD Model

Description

The BLF4G22LS-130,112 is a state-of-the-art LDMOS transistor designed and manufactured by NXP Semiconductors, a leader in high-performance RF solutions. This product is specifically engineered for high-efficiency RF power amplification, making it an ideal component for a wide range of applications including base station power amplifiers for cellular and mobile networks, broadcast transmitters, industrial, scientific, and medical (ISM) applications, as well as RF energy systems.

Key Features

  • High Efficiency: The BLF4G22LS-130,112 boasts excellent efficiency which is crucial for minimizing thermal loads and reducing cooling requirements in high-power systems.
  • Advanced LDMOS Technology: Utilizing the latest LDMOS technology, this transistor offers superior ruggedness and reliability, ensuring stable performance even under extreme operating conditions.
  • Broadband Operation: Designed for broadband operation, this device is capable of covering multiple frequency bands, thus providing flexibility and reducing the need for multiple components in a system design.
  • High Gain: With its high gain characteristics, the BLF4G22LS-130,112 can deliver significant power amplification, which is essential for effective signal transmission over long distances.
  • Integrated ESD Protection: The built-in electrostatic discharge (ESD) protection enhances the durability of the device, safeguarding it against unexpected electrical spikes.

Applications

  • Cellular base station power amplifiers for GSM, CDMA, WCDMA, LTE and other communication standards
  • Broadcast transmitters for radio and television
  • Industrial, scientific, and medical (ISM) applications such as RF heating and plasma generation
  • RF energy systems for wireless power transmission and industrial heating

Product Specifications

The BLF4G22LS-130,112 operates within the frequency range of 1.8 to 2.2 GHz, providing a power gain of 16 dB with an output power of 130 watts CW. The device is housed in a robust ceramic package that ensures longevity and consistent performance. Its thermal and mechanical design is optimized for easy integration into a wide variety of RF power amplifier configurations.

Conclusion

With its combination of efficiency, ruggedness, and broadband performance, the BLF4G22LS-130,112 from NXP Semiconductors represents a premier choice for designers seeking to create advanced RF power amplification systems. Its versatile applications and robust design make it a valuable component for any high-power RF application.

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess